Texas Instruments OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIPWRG4

Description
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp - OPA4348AIPWRG4 - Texas Instruments
Dallas, TX, United States
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp
OPA4348AIPWRG4
OPA4348 1MHz, 45uA, RRIO, Quad Op Amp OPA4348AIPWRG4
1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125

1MHz, 45uA, RRIO, Quad Op Amp 14-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz 45uA 5.5V Operational Amplifier IC
687-OPA4348AIPWRG4
Quad 1MHz 45uA 5.5V Operational Amplifier IC 687-OPA4348AIPWRG4
Quad Op Amp, 1MHz, 45uA, RRIO, 5.5V, 14-TSSOP Product overview: OPA4348AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIPWRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz, 45uA, RRIO, 5.5V, 14-TSSOP Product overview: OPA4348AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 45uA, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 45uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4348AIPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4348AIPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4348AIPWRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA4348AIPWRG4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWRG4 - 209494-OPA4348AIPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWRG4
209494-OPA4348AIPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWRG4 209494-OPA4348AIPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 209494-OPA4348AIPWRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.1 V to 5.5 V Operating Supply Current: 45μA Channel Output Current: 10mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209494-OPA4348AIPWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.1 V to 5.5 V
Operating Supply Current: 45μA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4348AIPWRG4
Instrumentation, OP Amps, Buffer Amps OPA4348AIPWRG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4348AIPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4348AIPWRG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4348AIPWRG4
Operational Amplifiers - Op Amps OPA4348AIPWRG4
Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Operational Amplifiers - Op Amps 1MHz 45uA RRIO Quad Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4348AIPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4348AIPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4348AIPWRG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4348AIPWRG4 687-OPA4348AIPWRG4 OPA4348AIPWRG4-ND 209494-OPA4348AIPWRG4 OPA4348AIPWRG4 OPA4348AIPWRG4 OPA4348AIPWRG4 OPA4348AIPWRG4
Product Name OPA4348 1MHz, 45uA, RRIO, Quad Op Amp Quad 1MHz 45uA 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4348AIPWRG4 Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.1 to 5.5 volts 2.5 to 5.5 volts 2.1 to 5.5 volts 5.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 65 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC415AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP14
Life Cycle Stage Obsolete
View Details
5 suppliers
LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-87710022A - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers