Quad, Low-Power, Single-Supply, Wideband Operational Amplifier 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1233819-OPA4830IPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quad Op Amp, 280MHz BW, 560V/µs SR, 1.4-11V, 4 Ch, TSSOP Product overview: OPA4830IPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 280MHz, 560V, 11V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 280MHz, 560V, 11V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4830IPWR can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
IC OPAMP VFB 4 CIRCUIT 14TSSOP
High Speed Operational Amplifiers Quad Low-Pwr Sgl- Supply WB Op Amp
IC OPAMP VFB 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4830IPWR | 296-46165-6-ND | 1233819-OPA4830IPWR | 687-OPA4830IPWR | OPA4830IPWR | OPA4830IPWR | OPA4830IPWR | OPA4830IPWR | OPA4830IPWR |
| Product Name | OPA4830 Quad, Low-Power, Single-Supply, Wideband Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4830IPWR | Quad 280MHz 560V 11V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.8 to 11 volts | 9 volts | 2.8 volts | 2.8 volts | |||||
| VOS | 6 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 4150 microamps |