Texas Instruments OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier OPA4171AIPW

Description
36V, Low Power, RRO, General Purpose Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
36V, Low Power, RRO, General Purpose Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier - OPA4171AIPW - Texas Instruments
Dallas, TX, United States
OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier
OPA4171AIPW
OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier OPA4171AIPW
36V, Low Power, RRO, General Purpose Operational Amplifier 14-TSSOP -40 to 125

36V, Low Power, RRO, General Purpose Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPW - 1233742-OPA4171AIPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPW
1233742-OPA4171AIPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPW 1233742-OPA4171AIPW
Manufacturer: Texas Instruments Win Source Part Number: 1233742-OPA4171AIPW Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): ADA4084-4ARUZ; OPA4209AIPWT; OPA4171AIPW; OPA4170AIPW; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233742-OPA4171AIPW
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): ADA4084-4ARUZ; OPA4209AIPWT; OPA4171AIPW; OPA4170AIPW;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-41591-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41591-5-ND
Instrumentation, Op Amps, Buffer Amps 296-41591-5-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
3MHz 36V 1.5V TSSOP Operational Amplifier IC
687-OPA4171AIPW
3MHz 36V 1.5V TSSOP Operational Amplifier IC 687-OPA4171AIPW
4-Ch 3MHz 36V Op Amp, RRO, 1.5V/µs, 104dB CMRR, TSSOP Product overview: OPA4171AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4171AIPW can be used for catalog matching and distributor lookup.

4-Ch 3MHz 36V Op Amp, RRO, 1.5V/µs, 104dB CMRR, TSSOP Product overview: OPA4171AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 36V, 1.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 36V, 1.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4171AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4171AIPW
Operational Amplifiers - Op Amps OPA4171AIPW
Operational Amplifiers - Op Amps 36V,LO PWR,RRO,GEN PURP OP AMP

Operational Amplifiers - Op Amps 36V,LO PWR,RRO,GEN PURP OP AMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4171AIPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4171AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4171AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4171AIPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4171AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4171AIPW - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4171AIPW
Instrumentation, OP Amps, Buffer Amps OPA4171AIPW
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4171AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4171AIPW
Instrumentation, OP Amps, Buffer Amps OPA4171AIPW
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4171AIPW 1233742-OPA4171AIPW 296-41591-5-ND 687-OPA4171AIPW OPA4171AIPW OPA4171AIPW OPA4171AIPW OPA4171AIPW OPA4171AIPW
Product Name OPA4171 36V, Low Power, RRO, General Purpose Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4171AIPW Instrumentation, Op Amps, Buffer Amps 3MHz 36V 1.5V TSSOP Operational Amplifier IC Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 18 volts 2.7 volts 2.7 volts
VOS 1.8 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 595 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
View Details
10 suppliers