Texas Instruments OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657N/250

Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier - OPA657N/250 - Texas Instruments
Dallas, TX, United States
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier
OPA657N/250
OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier OPA657N/250
1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85

1.6GHz, Low Noise, FET-Input Operational Amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA657N/250DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA657N/250DKR-ND
Instrumentation, Op Amps, Buffer Amps OPA657N/250DKR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA657N/250CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA657N/250CT-ND
Instrumentation, Op Amps, Buffer Amps OPA657N/250CT-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA657N/250TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA657N/250TR-ND
Instrumentation, Op Amps, Buffer Amps OPA657N/250TR-ND
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.6GHz 350MHz SOT-23 Operational Amplifier IC
687-OPA657N/250
1.6GHz 350MHz SOT-23 Operational Amplifier IC 687-OPA657N/250
1.6GHz FET-Input Op Amp, 350MHz BW, SOT-23-5 Product overview: OPA657N/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 350MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 350MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657N/250 can be used for catalog matching and distributor lookup.

1.6GHz FET-Input Op Amp, 350MHz BW, SOT-23-5 Product overview: OPA657N/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHz, 350MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.6GHz, 350MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA657N/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250 - 026178-OPA657N/250 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250
026178-OPA657N/250
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250 026178-OPA657N/250
Manufacturer: Texas Instruments Win Source Part Number: 026178-OPA657N/250 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 350MHz Amplifier Type: Voltage Feedback Slew Rate: 700 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 250μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V Operating Supply Current: 14mA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.6GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 026178-OPA657N/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 350MHz
Amplifier Type: Voltage Feedback
Slew Rate: 700 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 14mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.6GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA657N/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA657N/250
Instrumentation, OP Amps, Buffer Amps OPA657N/250
Voltage Feedback Amplifier 1 Circuit SOT-23-5

Voltage Feedback Amplifier 1 Circuit SOT-23-5

Buy Now
IC OPAMP VFB 1.6GHZ SOT23-5 - 815-OPA657N/250 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VFB 1.6GHZ SOT23-5
815-OPA657N/250
IC OPAMP VFB 1.6GHZ SOT23-5 815-OPA657N/250
IC OPAMP VFB 1.6GHZ SOT23-5

IC OPAMP VFB 1.6GHZ SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA657N/250
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA657N/250
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA657N/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA657N/250
Integrated Circuits (ICs) - Linear - Amplifiers OPA657N/250
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Op Amp, 1.6Ghz Fet Ip, Smd, Sot235; No. Of Amplifiers Texas Instruments - 28AH4635 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 1.6Ghz Fet Ip, Smd, Sot235; No. Of Amplifiers Texas Instruments
28AH4635
Op Amp, 1.6Ghz Fet Ip, Smd, Sot235; No. Of Amplifiers Texas Instruments 28AH4635
OP AMP, 1.6GHZ FET IP, SMD, SOT235; No. of Amplifiers:1 Amplifier; Bandwidth:350MHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V, ± 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

OP AMP, 1.6GHZ FET IP, SMD, SOT235; No. of Amplifiers:1 Amplifier; Bandwidth:350MHz; Slew Rate:700V/µs; Supply Voltage Range:10V to 12V, ± 6V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA657N/250
High Speed Operational Amplifiers OPA657N/250
High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

High Speed Operational Amplifiers 1.6GHz Low Noise FET-Input Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA657N/250 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA657N/250
Instrumentation, OP Amps, Buffer Amps OPA657N/250
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA657N/250 OPA657N/250DKR-ND 687-OPA657N/250 026178-OPA657N/250 OPA657N/250 815-OPA657N/250 OPA657N/250 OPA657N/250 28AH4635 OPA657N/250 OPA657N/250
Product Name OPA657 1.6GHz, Low Noise, FET-Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps 1.6GHz 350MHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA657N/250 Instrumentation, OP Amps, Buffer Amps IC OPAMP VFB 1.6GHZ SOT23-5 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 1.6Ghz Fet Ip, Smd, Sot235; No. Of Amplifiers Texas Instruments High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 7 V/V
Supply Voltage (VS) 8 to 12 volts 12 volts 8 to 12 volts 8 volts 6 to 12 volts 8 volts
VOS 0.6000 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 16300 microamps
Unlock Full Specs
to access all available technical data