Texas Instruments OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AIDR

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-SOIC -40 to 125
Request a Quote
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4330 is a quad, zero-drift CMOS operational amplifier designed for low-voltage, precision applications requiring minimal power consumption. It features a maximum offset voltage of 50 µV, drift of 0.25 µV/°C, and a maximum quiescent current of 35 µA, operating from 1.8 V to 5.5 V with rail-to-rail input and output. The OPA4330AIDR variant is housed in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm and is specified for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The OPA4330 is a quad, zero-drift CMOS operational amplifier designed for low-voltage, precision applications requiring minimal power consumption. It features a maximum offset voltage of 50 µV, drift of 0.25 µV/°C, and a maximum quiescent current of 35 µA, operating from 1.8 V to 5.5 V with rail-to-rail input and output. The OPA4330AIDR variant is housed in a 14-pin SOIC package measuring 8.65 mm by 3.91 mm and is specified for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA4330AIDR - Texas Instruments
Dallas, TX, United States
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA4330AIDR
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AIDR
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-SOIC -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIDR - 082023-OPA4330AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIDR
082023-OPA4330AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIDR 082023-OPA4330AIDR
Manufacturer: Texas Instruments Win Source Part Number: 082023-OPA4330AIDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 200pA Voltage - Input Offset: 8μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 21μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082023-OPA4330AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 350kHz 1.8V 5.5V Operational Amplifier IC
687-OPA4330AIDR
Quad 350kHz 1.8V 5.5V Operational Amplifier IC 687-OPA4330AIDR
Quad Op Amp, 350kHz BW, 50uV Vos, 1.8V-5.5V, CMOS, 14-SOIC Product overview: OPA4330AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 350kHz BW, 50uV Vos, 1.8V-5.5V, CMOS, 14-SOIC Product overview: OPA4330AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27626-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27626-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27626-2-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27626-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27626-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27626-1-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27626-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27626-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27626-6-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4330AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4330AIDR
Instrumentation, OP Amps, Buffer Amps OPA4330AIDR
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4330AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4330AIDR
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

Supplier's Site Datasheet
Op-Amp, Quad, 350Khz, 0.16V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH4607 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Quad, 350Khz, 0.16V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH4607
Op-Amp, Quad, 350Khz, 0.16V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH4607
OP-AMP, QUAD, 350KHZ, 0.16V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

OP-AMP, QUAD, 350KHZ, 0.16V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4330AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4330AIDR
Instrumentation, OP Amps, Buffer Amps OPA4330AIDR
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4330AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4330AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4330AIDR
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4330AIDR
Operational Amplifiers - Op Amps OPA4330AIDR
Operational Amplifiers - Op Amps 1.8V35uAmicroPower Prec0 Drift CMOS

Operational Amplifiers - Op Amps 1.8V35uAmicroPower Prec0 Drift CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4330AIDR 082023-OPA4330AIDR 687-OPA4330AIDR 296-27626-2-ND OPA4330AIDR OPA4330AIDR 28AH4607 OPA4330AIDR OPA4330AIDR OPA4330AIDR
Product Name OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIDR Quad 350kHz 1.8V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, Quad, 350Khz, 0.16V/us, Soic-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.0500 millivolts 0.0080 millivolts 0.0080 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
5 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351MDBREP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details