High Voltage FET-Input Operational Amplifier 8-PDIP -55 to 125
High Voltage FET Op Amp, 2MHz BW, 45V Dual Supply, 15V/µs SR Product overview: OPA445AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 45V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 45V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445AP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 085910-OPA445AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 20 V to 90 V, ±10 V to 45 V
Operating Supply Current: 4.2mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Power Management, Signal Processing, Audio
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Hi Voltage FET-Input Op Amp
OP AMP, 2MHZ, 15V/US, 1500UV, PDIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:2MHz; Slew Rate:15V/µs; Supply Voltage Range:± 10V to ± 45V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA445AP | 1977440 | 1977441P | 687-OPA445AP | 085910-OPA445AP | OPA445AP-ND | OPA445AP | OPA445AP | OPA445AP | OPA445AP | OPA445AP | 33AH4616 |
| Product Name | OPA445 High Voltage FET-Input Operational Amplifier | Op Amps | Op Amps | Dual 2MHz 45V 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445AP | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op Amp, 2Mhz, 15V/us, 1500Uv, Pdip-8; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 20 to 90 volts | 90 volts | 45 volts | 20 to 90 volts | 20 volts | 10 to 45 volts | ||||||
| VOS | 5 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||||
| Quiescent Current (IQ) | 4700 microamps | |||||||||||
| CMRR | 80 dB |