Texas Instruments OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier OPA4354AIPWTG4

Description
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier - OPA4354AIPWTG4 - Texas Instruments
Dallas, TX, United States
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier
OPA4354AIPWTG4
OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier OPA4354AIPWTG4
250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-TSSOP -40 to 125

250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWTG4 - 1233789-OPA4354AIPWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWTG4
1233789-OPA4354AIPWTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWTG4 1233789-OPA4354AIPWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1233789-OPA4354AIPWT G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1233789-OPA4354AIPWTG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Imaging, Video & Vision, Test & Measurement, Signal Processing, Sensing & Instrumentation, Communications & Networking

Buy Now
Instrumentation, Op Amps, Buffer Amps - OPA4354AIPWTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4354AIPWTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA4354AIPWTG4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
250MHz 150V TSSOP Operational Amplifier IC
687-OPA4354AIPWTG4
250MHz 150V TSSOP Operational Amplifier IC 687-OPA4354AIPWTG4
4-Ch Op-Amp, 250MHz BW, 150V/µs Slew, TSSOP IC Product overview: OPA4354AIPWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4354AIPWTG4 can be used for catalog matching and distributor lookup.

4-Ch Op-Amp, 250MHz BW, 150V/µs Slew, TSSOP IC Product overview: OPA4354AIPWTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 150V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 250MHz, 150V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4354AIPWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4354AIPWTG4
Instrumentation, OP Amps, Buffer Amps OPA4354AIPWTG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4354AIPWTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4354AIPWTG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4354AIPWTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4354AIPWTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4354AIPWTG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4354AIPWTG4 1233789-OPA4354AIPWTG4 OPA4354AIPWTG4-ND 687-OPA4354AIPWTG4 OPA4354AIPWTG4 OPA4354AIPWTG4 OPA4354AIPWTG4
Product Name OPA4354 250MHz, Rail-to-Rail I/O, CMOS Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4354AIPWTG4 Instrumentation, Op Amps, Buffer Amps 250MHz 150V TSSOP Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
VOS 8 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC319DBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
INA115 Precision Instrumentation Amplifier - INA115BUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
6 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KP - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers