36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 14-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
4-Ch Op Amp, 10MHz, 36V, 14-TSSOP, Automotive Product overview: OPA4172IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4172IPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 929658-OPA4172IPW
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: OPA4172
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Operational Amplifiers - Op Amps 36V, Single-Supply 10Mhz, Op Amp
OP AMP, QUAD, 10MHZ, 10V/US, TSSOP-14; No. of Amplifiers:4 Amplifier; Bandwidth:10MHz; Slew Rate:10V/µs; Supply Voltage Range:4.5V to 36V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4172IPW | 296-42312-5-ND | 687-OPA4172IPW | 1330696P | 1330696 | 929658-OPA4172IPW | OPA4172IPW | 28AH4592 | OPA4172IPW | OPA4172IPW |
| Product Name | OPA4172 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Automotive 10MHz 36V TSSOP Operational Amplifier IC | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4172IPW | Operational Amplifiers - Op Amps | Op Amp, Quad, 10Mhz, 10V/us, Tssop-14; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 volts | |||||||
| VOS | 1 millivolts | 0.2000 millivolts | ||||||||
| Quiescent Current (IQ) | 1800 microamps | |||||||||
| CMRR | 90 dB | |||||||||
| GBW | 10 MHz | 10 MHz |