Texas Instruments OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier OPA653IDBVR

Description
500MHz, Fixed Gain of +2V/V, JFET input amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
500MHz, Fixed Gain of +2V/V, JFET input amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier - OPA653IDBVR - Texas Instruments
Dallas, TX, United States
OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier
OPA653IDBVR
OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier OPA653IDBVR
500MHz, Fixed Gain of +2V/V, JFET input amplifier 5-SOT-23 -40 to 85

500MHz, Fixed Gain of +2V/V, JFET input amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
500MHz +2V SOT-23 Operational Amplifier IC
687-OPA653IDBVR
500MHz +2V SOT-23 Operational Amplifier IC 687-OPA653IDBVR
500MHz JFET Op Amp, +2V/V Gain, SOT-23-5 Product overview: OPA653IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, +2V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, +2V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA653IDBVR can be used for catalog matching and distributor lookup.

500MHz JFET Op Amp, +2V/V Gain, SOT-23-5 Product overview: OPA653IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, +2V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, +2V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA653IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVR - 1233899-OPA653IDBVR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVR
1233899-OPA653IDBVR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVR 1233899-OPA653IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 1233899-OPA653IDBVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 500MHz Amplifier Type: J-FET Current - Input Bias: 10pA Voltage - Input Offset: 1mV Family Name: OPA653 Categories: Integrated Circuits (ICs) Operating Supply Current: 32mA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Output Current per Channel: 70mA SR - Slew Rate: 2675 V/μs GBP - Gain Bandwidth Product: 1.1MHz Dual Supply Voltage (±): ±3.5 V ~ 6.5 V Alternative Parts (Cross-Reference): MAX4105EUK+T; MAX4304EUK-T; MAX4431EUK+T; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233899-OPA653IDBVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 500MHz
Amplifier Type: J-FET
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Family Name: OPA653
Categories: Integrated Circuits (ICs)
Operating Supply Current: 32mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 70mA
SR - Slew Rate: 2675 V/μs
GBP - Gain Bandwidth Product: 1.1MHz
Dual Supply Voltage (±): ±3.5 V ~ 6.5 V
Alternative Parts (Cross-Reference): MAX4105EUK+T; MAX4304EUK-T; MAX4431EUK+T;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA653IDBVR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA653IDBVR-ND
Instrumentation, Op Amps, Buffer Amps OPA653IDBVR-ND
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA653IDBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA653IDBVR
Instrumentation, OP Amps, Buffer Amps OPA653IDBVR
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA653IDBVR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA653IDBVR
Instrumentation, OP Amps, Buffer Amps OPA653IDBVR
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA653IDBVR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA653IDBVR
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA653IDBVR
High Speed Operational Amplifiers OPA653IDBVR
High Speed Operational Amplifiers 500MHz,Fixed Gain of +2V/V,JFET input amp

High Speed Operational Amplifiers 500MHz,Fixed Gain of +2V/V,JFET input amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA653IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA653IDBVR
Integrated Circuits (ICs) - Linear - Amplifiers OPA653IDBVR
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA653IDBVR 687-OPA653IDBVR 1233899-OPA653IDBVR OPA653IDBVR-ND OPA653IDBVR OPA653IDBVR OPA653IDBVR OPA653IDBVR OPA653IDBVR
Product Name OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier 500MHz +2V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Package Type SON,SOT-23 Tape and Reel SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753 Surface Mount SC-74A, SOT-753
Standards RoHS RoHS
Supply Voltage (VS) 7 to 13 volts 7 volts 13 volts
Slew Rate 2675 V/µs 2675 V/µs 2675 V/µs 2675 V/µs 2675 V/µs 0.0027 V/µs
Unlock Full Specs
to access all available technical data