Texas Instruments OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA4374AIPWRG4

Description
Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-TSSOP -40 to 125
Request a Quote
Description
Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4374AIPWRG4 is a quad CMOS operational amplifier featuring a bandwidth of 6.5 MHz and a low supply current of 585 µA. It supports rail-to-rail input and output, allowing for a wide input range that extends 200 mV beyond the supply rails and an output range within 25 mV of the rails. This operational amplifier is designed for single or dual power supplies ranging from 2.3 V to 5.5 V, with operational capabilities specified from -40°C to 125°C. The device is suitable for applications in portable and battery-powered equipment, active filters, and driving A/D converters. The OPA4374 is available in a 14-pin TSSOP package, making it a compact solution for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The OPA4374AIPWRG4 is a quad CMOS operational amplifier featuring a bandwidth of 6.5 MHz and a low supply current of 585 µA. It supports rail-to-rail input and output, allowing for a wide input range that extends 200 mV beyond the supply rails and an output range within 25 mV of the rails. This operational amplifier is designed for single or dual power supplies ranging from 2.3 V to 5.5 V, with operational capabilities specified from -40°C to 125°C. The device is suitable for applications in portable and battery-powered equipment, active filters, and driving A/D converters. The OPA4374 is available in a 14-pin TSSOP package, making it a compact solution for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA4374AIPWRG4 - Texas Instruments
Dallas, TX, United States
OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA4374AIPWRG4
OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA4374AIPWRG4
Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-TSSOP -40 to 125

Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIPWRG4 - 209500-OPA4374AIPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIPWRG4
209500-OPA4374AIPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIPWRG4 209500-OPA4374AIPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 209500-OPA4374AIPWRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 585μA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209500-OPA4374AIPWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4374AIPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4374AIPWRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA4374AIPWRG4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 6.5MHz 585uA TSSOP Operational Amplifier IC
687-OPA4374AIPWRG4
Quad 6.5MHz 585uA TSSOP Operational Amplifier IC 687-OPA4374AIPWRG4
Quad Op Amp, 6.5MHz, 585uA, CMOS, 80dB CMRR, 92dB PSRR, TSSOP Product overview: OPA4374AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.5MHz, 585uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.5MHz, 585uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4374AIPWRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 6.5MHz, 585uA, CMOS, 80dB CMRR, 92dB PSRR, TSSOP Product overview: OPA4374AIPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.5MHz, 585uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.5MHz, 585uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4374AIPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4374AIPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4374AIPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4374AIPWRG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4374AIPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4374AIPWRG4
Instrumentation, OP Amps, Buffer Amps OPA4374AIPWRG4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4374AIPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4374AIPWRG4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4374AIPWRG4
Operational Amplifiers - Op Amps OPA4374AIPWRG4
Operational Amplifiers - Op Amps Quad 6.5MHz 585uA R-to-R I/O CMOS

Operational Amplifiers - Op Amps Quad 6.5MHz 585uA R-to-R I/O CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4374AIPWRG4 209500-OPA4374AIPWRG4 OPA4374AIPWRG4-ND 687-OPA4374AIPWRG4 OPA4374AIPWRG4 OPA4374AIPWRG4 OPA4374AIPWRG4 OPA4374AIPWRG4
Product Name OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIPWRG4 Instrumentation, Op Amps, Buffer Amps Quad 6.5MHz 585uA TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.3 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers
Operational Amplifier IC - 687-CLC431AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 720 MHz
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KU/2K5E4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
3 suppliers