Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 14-TSSOP -40 to 85
4-Ch 1MHz RRIO Op Amp, 5.5V, 14-TSSOP Product overview: OPA4344EA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4344EA/2K5 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1085008-OPA4344EA/2K
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Lo Pwr Single-Sply Rail-to-Rail
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4344EA/2K5 | 687-OPA4344EA/2K5 | OPA4344EA/2K5-ND | 1085008-OPA4344EA/2K5 | OPA4344EA/2K5 | OPA4344EA/2K5 | OPA4344EA/2K5 | OPA4344EA/2K5 |
| Product Name | OPA4344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | 1MHz 5.5V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4344EA/2K5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| Quiescent Current (IQ) | 250 microamps | |||||||
| CMRR | 76 dB |