Texas Instruments OPA627 Precision High-Speed Difet(R) Operational Amplifiers OPA627AU/2K5E4

Description
Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85
Request a Quote Datasheet
Description
Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA627 Precision High-Speed Difet(R) Operational Amplifiers - OPA627AU/2K5E4 - Texas Instruments
Dallas, TX, United States
OPA627 Precision High-Speed Difet(R) Operational Amplifiers
OPA627AU/2K5E4
OPA627 Precision High-Speed Difet(R) Operational Amplifiers OPA627AU/2K5E4
Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85

Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5E4 - 1233865-OPA627AU/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5E4
1233865-OPA627AU/2K5E4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5E4 1233865-OPA627AU/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 1233865-OPA627AU/2K5 E4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD744JRZ; OPA121KU/2K5G4; OPA627AUG4; OPA627AU/2K5E4; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233865-OPA627AU/2K5E4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD744JRZ; OPA121KU/2K5G4; OPA627AUG4; OPA627AU/2K5E4;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-OPA627AU/2K5E4TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA627AU/2K5E4TR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA627AU/2K5E4TR-ND
IC OP AMP 1CH 8-SOIC

IC OP AMP 1CH 8-SOIC

Buy Now Datasheet
Singapore, Singapore
16MHz 55V Operational Amplifier IC
687-OPA627AU/2K5E4
16MHz 55V Operational Amplifier IC 687-OPA627AU/2K5E4
16MHz Op Amp, 55V/µs Slew Rate, 10pA Ib, 500uV Vos, 100dB CMRR/PSRR Product overview: OPA627AU/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627AU/2K5E4 can be used for catalog matching and distributor lookup.

16MHz Op Amp, 55V/µs Slew Rate, 10pA Ib, 500uV Vos, 100dB CMRR/PSRR Product overview: OPA627AU/2K5E4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHz, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627AU/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA627AU/2K5E4
High Speed Operational Amplifiers OPA627AU/2K5E4
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp

High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA627AU/2K5E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA627AU/2K5E4
Integrated Circuits (ICs) - Linear - Amplifiers OPA627AU/2K5E4
55V/S, HIGH-SPEED, 0.8V/C DRIFT

55V/S, HIGH-SPEED, 0.8V/C DRIFT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA627AU/2K5E4
Instrumentation, OP Amps, Buffer Amps OPA627AU/2K5E4
General Purpose Amplifier 1 Circuit Push-Pull, No 8-SOIC

General Purpose Amplifier 1 Circuit Push-Pull, No 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA627AU/2K5E4 1233865-OPA627AU/2K5E4 296-OPA627AU/2K5E4TR-ND 687-OPA627AU/2K5E4 OPA627AU/2K5E4 OPA627AU/2K5E4 OPA627AU/2K5E4
Product Name OPA627 Precision High-Speed Difet(R) Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5E4 Instrumentation, Op Amps, Buffer Amps 16MHz 55V Operational Amplifier IC High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 36 volts 4.5 to 18 volts
VOS 0.2500 millivolts 0.1300 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data