The OPA548T-1 is a high-voltage, high-current operational amplifier designed for a variety of applications, including semiconductor manufacturing, lab instrumentation, and ultrasound scanning. It operates with a wide supply range, supporting single supplies from 8V to 60V and dual supplies from ±4V to ±30V. The amplifier can deliver a continuous output current of 3A and a peak output current of 5A, making it suitable for driving demanding loads. This device features an adjustable current limit from 0A to 5A, which can be set using an external resistor and potentiometer, or controlled digitally. It includes built-in protection against overtemperature and current overloads, enhancing reliability in various operating conditions. The Enable/Status pin allows for output disable control and monitoring of thermal shutdown status. The OPA548T-1 is available in a 7-lead TO-220 package, which facilitates easy mounting to heat sinks for improved thermal performance. It is specified for operation over an extended temperature range of -40°C to 85°C. This operational amplifier is suitable for engineers looking for a robust solution for high-voltage and high-current applications.
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026156-OPA548T-1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 10 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-7
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 17mA
Channel Output Current: 5A
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Test & Measurement, Audio
Power Amplifier 1 Circuit TO-220-7
Power Op Amp, 3A Output, 60V Max Supply, 1MHz BW, TO-220 Product overview: OPA548T-1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 60V, 1MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3A, 60V, 1MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA548T-1 can be used for catalog matching and distributor lookup.
IC POWER 1 CIRCUIT TO220-7
Power Amplifier 1 Circuit TO-220-7
IC POWER 1 CIRCUIT TO220-7
Operational Amplifiers - Op Amps High V & A
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:10V/µs; Supply Voltage Range:± 4V to ± 30V; Amplifier Case Style:TO-220; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA548T-1 | 026156-OPA548T-1 | 296-26291-5-ND | 687-OPA548T-1 | 6611003 | 6611003P | OPA548T-1 | OPA548T-1 | OPA548T-1 | OPA548T-1 | 29AH6999 |
| Product Name | OPA548 High-Voltage, High-Current Op Amp, Excellent Output Swing | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA548T-1 | Instrumentation, Op Amps, Buffer Amps | 3A 60V 1MHz TO-220 Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Ic, Op Amp; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 60 volts | 8 to 60 volts | 30 volts | 8 volts | 4 to 30 volts | ||||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| Quiescent Current (IQ) | 20000 microamps | ||||||||||
| CMRR | 80 dB |