Texas Instruments OPA4377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier OPA4377AIPW

Description
Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier - OPA4377AIPW - Texas Instruments
Dallas, TX, United States
OPA4377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier
OPA4377AIPW
OPA4377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier OPA4377AIPW
Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 14-TSSOP -40 to 125

Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28046-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28046-5-ND
Instrumentation, Op Amps, Buffer Amps 296-28046-5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4377AIPW - 1233794-OPA4377AIPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4377AIPW
1233794-OPA4377AIPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4377AIPW 1233794-OPA4377AIPW
Manufacturer: Texas Instruments Win Source Part Number: 1233794-OPA4377AIPW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: CMOS Current - Input Bias: 0.2pA Voltage - Input Offset: 250μV Family Name: OPA4377 Categories: Integrated Circuits (ICs) Operating Supply Current: 760μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Output Current per Channel: 50mA SR - Slew Rate: 2 V/μs GBP - Gain Bandwidth Product: 5.5MHz Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V Alternative Parts (Cross-Reference): TSV734IPT; MCP6024T-E/ST; MCP6274-E/ST; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233794-OPA4377AIPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Current - Input Bias: 0.2pA
Voltage - Input Offset: 250μV
Family Name: OPA4377
Categories: Integrated Circuits (ICs)
Operating Supply Current: 760μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 5.5MHz
Dual Supply Voltage (±): 2.2 V ~ 5.5 V, ±1.1 V ~ 2.75 V
Alternative Parts (Cross-Reference): TSV734IPT; MCP6024T-E/ST; MCP6274-E/ST;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 5.5MHz TSSOP Operational Amplifier IC
687-OPA4377AIPW
Quad 5.5MHz TSSOP Operational Amplifier IC 687-OPA4377AIPW
Quad Op Amp, 5.5MHz, Rail-to-Rail, Low Noise, 14-Pin TSSOP SMT Product overview: OPA4377AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4377AIPW can be used for catalog matching and distributor lookup.

Quad Op Amp, 5.5MHz, Rail-to-Rail, Low Noise, 14-Pin TSSOP SMT Product overview: OPA4377AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4377AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4377AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4377AIPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4377AIPW
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4377AIPW - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4377AIPW
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4377AIPW
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4377AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4377AIPW
Instrumentation, OP Amps, Buffer Amps OPA4377AIPW
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA4377AIPW - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4377AIPW
Instrumentation, OP Amps, Buffer Amps OPA4377AIPW
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4377AIPW
Operational Amplifiers - Op Amps OPA4377AIPW
Operational Amplifiers - Op Amps Low-Cost,Low Noise 5.5MHz CMOS Op Amp

Operational Amplifiers - Op Amps Low-Cost,Low Noise 5.5MHz CMOS Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4377AIPW 296-28046-5-ND 1233794-OPA4377AIPW 687-OPA4377AIPW OPA4377AIPW OPA4377AIPW OPA4377AIPW OPA4377AIPW OPA4377AIPW
Product Name OPA4377 Low-Cost, Low Noise, 5.5MHz CMOS Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4377AIPW Quad 5.5MHz TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts 2.2 volts 2.2 volts
VOS 1 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1050 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers