Texas Instruments OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier OPA653IDBVT

Description
500MHz, Fixed Gain of +2V/V, JFET input amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
500MHz, Fixed Gain of +2V/V, JFET input amplifier 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier - OPA653IDBVT - Texas Instruments
Dallas, TX, United States
OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier
OPA653IDBVT
OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier OPA653IDBVT
500MHz, Fixed Gain of +2V/V, JFET input amplifier 5-SOT-23 -40 to 85

500MHz, Fixed Gain of +2V/V, JFET input amplifier 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVT - 791025-OPA653IDBVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVT
791025-OPA653IDBVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVT 791025-OPA653IDBVT
Manufacturer: Texas Instruments Win Source Part Number: 791025-OPA653IDBVT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 500MHz Amplifier Type: J-FET Current - Input Bias: 10pA Voltage - Input Offset: 1mV Family Name: OPA653 Categories: Integrated Circuits (ICs) Operating Supply Current: 32mA Manufacturer Package: SOT-23-5 Output Current per Channel: 70mA SR - Slew Rate: 2675 V/μs Dual Supply Voltage (±): ±3.5 V ~ 6.5 V Alternative Parts (Cross-Reference): MAX4430EUK+TG077; MAX4431EUK+; MAX4431EUK; MAX4430EUK; Introduction Date: April 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791025-OPA653IDBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 500MHz
Amplifier Type: J-FET
Current - Input Bias: 10pA
Voltage - Input Offset: 1mV
Family Name: OPA653
Categories: Integrated Circuits (ICs)
Operating Supply Current: 32mA
Manufacturer Package: SOT-23-5
Output Current per Channel: 70mA
SR - Slew Rate: 2675 V/μs
Dual Supply Voltage (±): ±3.5 V ~ 6.5 V
Alternative Parts (Cross-Reference): MAX4430EUK+TG077; MAX4431EUK+; MAX4431EUK; MAX4430EUK;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - OPA653IDBVT - Rochester Electronics
Newburyport, MA, United States
OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier

OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier

Supplier's Site Datasheet
Singapore, Singapore
500MHz 2675V SOT-23 Operational Amplifier IC
687-OPA653IDBVT
500MHz 2675V SOT-23 Operational Amplifier IC 687-OPA653IDBVT
500MHz JFET Op Amp, 2675V/µs Slew Rate, SOT-23-5 Product overview: OPA653IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 2675V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 2675V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA653IDBVT can be used for catalog matching and distributor lookup.

500MHz JFET Op Amp, 2675V/µs Slew Rate, SOT-23-5 Product overview: OPA653IDBVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 2675V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, 2675V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA653IDBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25788-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25788-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25788-1-ND
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25788-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25788-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25788-2-ND
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25788-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25788-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25788-6-ND
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA653IDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA653IDBVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA653IDBVT
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA653IDBVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA653IDBVT
IC OPAMP JFET 1 CIRCUIT SOT23-5

IC OPAMP JFET 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA653IDBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA653IDBVT
Instrumentation, OP Amps, Buffer Amps OPA653IDBVT
J-FET Amplifier 1 Circuit SOT-23-5

J-FET Amplifier 1 Circuit SOT-23-5

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA653IDBVT
High Speed Operational Amplifiers OPA653IDBVT
High Speed Operational Amplifiers 500MHz,Fixed Gain of +2V/V,JFET input amp

High Speed Operational Amplifiers 500MHz,Fixed Gain of +2V/V,JFET input amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA653IDBVT 791025-OPA653IDBVT OPA653IDBVT 687-OPA653IDBVT 296-25788-1-ND OPA653IDBVT OPA653IDBVT OPA653IDBVT OPA653IDBVT
Product Name OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDBVT 500MHz 2675V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards and Certifications RoHS
Package Type SON,SOT-23 SOT; SOT23; SOT-23-5 Tape and Reel SOT; SC-74A, SOT-753 Surface Mount SOT; SC-74A, SOT-753
Source Current (IS) 32 milliamps 32 milliamps 32 milliamps 32 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 1.00E-5 µA 1.00E-5 µA
Unlock Full Specs
to access all available technical data