Texas Instruments OPA627 Precision High-Speed Difet(R) Operational Amplifiers OPA627AU/2K5

Description
Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85
Request a Quote
Description
Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA627AU/2K5 is a precision high-speed operational amplifier from Texas Instruments, designed for applications requiring low noise and high accuracy. It features a very low noise level of 4.5 nV/,àöHz at 10 kHz, a maximum offset voltage of 100 µV, and a low drift of 0.8 µV/°C. The amplifier has a fast settling time of 550 ns to 0.01%, making it suitable for fast data acquisition and precision instrumentation. This operational amplifier operates over a wide power supply voltage range of ±4.5V to ±18V and is unity-gain stable, which simplifies circuit design. The OPA627AU/2K5 is fabricated using a high-speed, dielectrically-isolated complementary NPN/PNP process, allowing for enhanced dynamic performance compared to traditional FET op-amps. It is available in an 8-pin SOIC package and is rated for an industrial temperature range of -25°C to 85°C. Engineers may consider the OPA627AU/2K5 for applications in high-performance audio circuitry, active filters, and high-impedance sensor amplifiers due to its superior specifications and reliability.

Datasheet Summary
Powered by GS/AI

The OPA627AU/2K5 is a precision high-speed operational amplifier from Texas Instruments, designed for applications requiring low noise and high accuracy. It features a very low noise level of 4.5 nV/,àöHz at 10 kHz, a maximum offset voltage of 100 µV, and a low drift of 0.8 µV/°C. The amplifier has a fast settling time of 550 ns to 0.01%, making it suitable for fast data acquisition and precision instrumentation. This operational amplifier operates over a wide power supply voltage range of ±4.5V to ±18V and is unity-gain stable, which simplifies circuit design. The OPA627AU/2K5 is fabricated using a high-speed, dielectrically-isolated complementary NPN/PNP process, allowing for enhanced dynamic performance compared to traditional FET op-amps. It is available in an 8-pin SOIC package and is rated for an industrial temperature range of -25°C to 85°C. Engineers may consider the OPA627AU/2K5 for applications in high-performance audio circuitry, active filters, and high-impedance sensor amplifiers due to its superior specifications and reliability.

Suppliers

Company
Product
Description
Supplier Links
OPA627 Precision High-Speed Difet(R) Operational Amplifiers - OPA627AU/2K5 - Texas Instruments
Dallas, TX, United States
OPA627 Precision High-Speed Difet(R) Operational Amplifiers
OPA627AU/2K5
OPA627 Precision High-Speed Difet(R) Operational Amplifiers OPA627AU/2K5
Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85

Precision High-Speed Difet(R) Operational Amplifiers 8-SOIC -25 to 85

Buy Now Datasheet
Singapore, Singapore
16MHz 55V SOIC Operational Amplifier IC
687-OPA627AU/2K5
16MHz 55V SOIC Operational Amplifier IC 687-OPA627AU/2K5
16MHz Op Amp, 55V/µs Slew Rate, 100dB CMRR/PSRR, 10pA Ib, 500uV Vos, 1-Ch, 8-SOIC Product overview: OPA627AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 55V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHz, 55V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627AU/2K5 can be used for catalog matching and distributor lookup.

16MHz Op Amp, 55V/µs Slew Rate, 100dB CMRR/PSRR, 10pA Ib, 500uV Vos, 1-Ch, 8-SOIC Product overview: OPA627AU/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHz, 55V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 16MHz, 55V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627AU/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5 - 122122-OPA627AU/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5
122122-OPA627AU/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5 122122-OPA627AU/2K5
Manufacturer: Texas Instruments Win Source Part Number: 122122-OPA627AU/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 55 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 130μV Family Name: OPA627 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V Operating Supply Current: 7mA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 16MHz Alternative Parts (Cross-Reference): AD744KR-REEL; AD744JR-REEL; AD744KR; AD744KR-REEL7; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 122122-OPA627AU/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 55 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 130μV
Family Name: OPA627
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 36 V, ±4.5 V to 18 V
Operating Supply Current: 7mA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 16MHz
Alternative Parts (Cross-Reference): AD744KR-REEL; AD744JR-REEL; AD744KR; AD744KR-REEL7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-43651-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-43651-2-ND
Instrumentation, Op Amps, Buffer Amps 296-43651-2-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-43651-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-43651-1-ND
Instrumentation, Op Amps, Buffer Amps 296-43651-1-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-43651-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-43651-6-ND
Instrumentation, Op Amps, Buffer Amps 296-43651-6-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA627AU/2K5
Instrumentation, OP Amps, Buffer Amps OPA627AU/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA627AU/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA627AU/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA627AU/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA627AU/2K5
Instrumentation, OP Amps, Buffer Amps OPA627AU/2K5
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA627AU/2K5
High Speed Operational Amplifiers OPA627AU/2K5
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp

High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA627AU/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA627AU/2K5
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA627AU/2K5 687-OPA627AU/2K5 122122-OPA627AU/2K5 296-43651-2-ND OPA627AU/2K5 OPA627AU/2K5 OPA627AU/2K5 OPA627AU/2K5 OPA627AU/2K5
Product Name OPA627 Precision High-Speed Difet(R) Operational Amplifiers 16MHz 55V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AU/2K5 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 9 to 36 volts 4.5 to 18 volts 9 to 36 volts 9 volts 9 volts
VOS 0.2500 millivolts 0.1300 millivolts 0.1300 millivolts 0.1300 millivolts
Quiescent Current (IQ) 7500 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605QCA - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
4 suppliers
TL064M Low-Power JFET-Input Quad Operational Amplifier - 81023032A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
INA132 Low Power, Single-Supply Difference Amplifier - INA132UAG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers