0.03?V/C, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier 14-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 026127-OPA4188AIDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 160pA
Voltage - Input Offset: 6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±2 V to 18 V
Operating Supply Current: 415μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
4-Ch Zero-Drift Op Amp, 36V, 2MHz, 120dB CMRR, 6uV Vos Product overview: OPA4188AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36V, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4188AIDR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
Precision Amplifiers 0.03uV/C,Low Noise RRO,36V Zero-Drift
IC OPAMP ZER-DRIFT 4CIRC 14SOIC
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4188AIDR | 026127-OPA4188AIDR | 687-OPA4188AIDR | 296-30574-6-ND | OPA4188AIDR | OPA4188AIDR | OPA4188AIDR | OPA4188AIDR | OPA4188AIDR |
| Product Name | OPA4188 0.03?V/C, Low Noise, Rail-to-Rail Output, 36V Zero-Drift Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4188AIDR | 36V 2MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 36 volts | 2 to 18 volts | 18 volts | 4 volts | |||||
| VOS | 0.0250 millivolts | 0.0060 millivolts | 0.0060 millivolts | 0.0060 millivolts | |||||
| Quiescent Current (IQ) | 475 microamps | ||||||||
| CMRR | 120 dB |