Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 14-TSSOP -40 to 125
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 131944-OPA4374AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA4374
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Alternative Parts (Cross-Reference): ADA4505-4ARUZ-RL; ADA4505-4ARUZ; MAX4284EUD; LMR324FVJ-E2;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quad Op Amp, 6.5MHz, 585uA, Rail-to-Rail, CMOS, 14-TSSOP Product overview: OPA4374AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.5MHz, 585uA, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.5MHz, 585uA, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4374AIPWR can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Quad 6.5MHz 585uA R-to-R I/O CMOS
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4374AIPWR | 296-49851-2-ND | OPA4374AIPWR | 131944-OPA4374AIPWR | 687-OPA4374AIPWR | OPA4374AIPWR | OPA4374AIPWR | OPA4374AIPWR | OPA4374AIPWR | OPA4374AIPWR |
| Product Name | OPA4374 Quad 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4374AIPWR | Quad 6.5MHz 585uA TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.3 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 80 dB |