Texas Instruments OPA569 Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current OPA569AIDWPR

Description
Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current 20-SO PowerPAD -55 to 125
Request a Quote Datasheet
Description
Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current 20-SO PowerPAD -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA569 Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current - OPA569AIDWPR - Texas Instruments
Dallas, TX, United States
OPA569 Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current
OPA569AIDWPR
OPA569 Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current OPA569AIDWPR
Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current 20-SO PowerPAD -55 to 125

Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current 20-SO PowerPAD -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA569AIDWPR - 086626-OPA569AIDWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA569AIDWPR
086626-OPA569AIDWPR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA569AIDWPR 086626-OPA569AIDWPR
Manufacturer: Texas Instruments Win Source Part Number: 086626-OPA569AIDWPR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Family Name: OPA569 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SO PowerPad Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 9mA Channel Output Current: 2.4A Gain Bandwidth Product (GBP): 1.2MHz Alternative Parts (Cross-Reference): MCP6071T-E/MN; MCP6071-E/MNY; MCP6071-E/MN; MCP6071T-E/MNY; Introduction Date: May 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086626-OPA569AIDWPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Family Name: OPA569
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO PowerPad
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 9mA
Channel Output Current: 2.4A
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): MCP6071T-E/MN; MCP6071-E/MNY; MCP6071-E/MN; MCP6071T-E/MNY;
Introduction Date: May 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.2MHz 2A Operational Amplifier IC
687-OPA569AIDWPR
1.2MHz 2A Operational Amplifier IC 687-OPA569AIDWPR
Power Op Amp, 1.2MHz BW, 2A Out, 1-Ch, HSOP Product overview: OPA569AIDWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 2A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 2A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA569AIDWPR can be used for catalog matching and distributor lookup.

Power Op Amp, 1.2MHz BW, 2A Out, 1-Ch, HSOP Product overview: OPA569AIDWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MHz, 2A. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2MHz, 2A, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA569AIDWPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26292-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26292-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26292-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26292-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26292-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26292-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26292-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26292-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26292-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA569AIDWPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA569AIDWPR
Integrated Circuits (ICs) - Linear - Amplifiers OPA569AIDWPR
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA569AIDWPR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA569AIDWPR
Instrumentation, OP Amps, Buffer Amps OPA569AIDWPR
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site Datasheet
IC OPAMP GP 1.2MHZ RRO 20SOPWR - 815-OPA569AIDWPR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1.2MHZ RRO 20SOPWR
815-OPA569AIDWPR
IC OPAMP GP 1.2MHZ RRO 20SOPWR 815-OPA569AIDWPR
IC OPAMP GP 1.2MHZ RRO 20SOPWR

IC OPAMP GP 1.2MHZ RRO 20SOPWR

Supplier's Site
Op-Amp, 1.2Mhz, 1.2V/us, So Powerpad-20; No. Of Amplifiers Texas Instruments - 33AH4621 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 1.2V/us, So Powerpad-20; No. Of Amplifiers Texas Instruments
33AH4621
Op-Amp, 1.2Mhz, 1.2V/us, So Powerpad-20; No. Of Amplifiers Texas Instruments 33AH4621
OP-AMP, 1.2MHZ, 1.2V/US, SO POWERPAD-20; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SO PowerPAD; No. of Pins:20Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 1.2V/US, SO POWERPAD-20; No. of Amplifiers:1 Amplifier; Bandwidth:1.2MHz; Slew Rate:1.2V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SO PowerPAD; No. of Pins:20Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA569AIDWPR
Operational Amplifiers - Op Amps OPA569AIDWPR
Operational Amplifiers - Op Amps 2A Pwr Op Amp Rail-To-Rail I/O

Operational Amplifiers - Op Amps 2A Pwr Op Amp Rail-To-Rail I/O

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA569AIDWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA569AIDWPR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA569AIDWPR
IC OPAMP GP 1 CIRCUIT 20HSOIC

IC OPAMP GP 1 CIRCUIT 20HSOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA569AIDWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA569AIDWPR
Instrumentation, OP Amps, Buffer Amps OPA569AIDWPR
General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 20-HSOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA569AIDWPR 086626-OPA569AIDWPR 687-OPA569AIDWPR 296-26292-6-ND OPA569AIDWPR OPA569AIDWPR 815-OPA569AIDWPR 33AH4621 OPA569AIDWPR OPA569AIDWPR OPA569AIDWPR
Product Name OPA569 Power Op Amp, Output Signal Swings Within 200mV of Rails at 2A Output Current Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA569AIDWPR 1.2MHz 2A Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1.2MHZ RRO 20SOPWR Op-Amp, 1.2Mhz, 1.2V/us, So Powerpad-20; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
VOS 2 millivolts 0.5000 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 6000 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data