Texas Instruments OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA4141AIDR

Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet
Description
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier - OPA4141AIDR - Texas Instruments
Dallas, TX, United States
OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier
OPA4141AIDR
OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier OPA4141AIDR
10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-SOIC -40 to 125

10MHz, Single Supply, Low Noise, JFET Precision Amplifier 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 10MHz 18V SOIC Operational Amplifier IC
687-OPA4141AIDR
Quad 10MHz 18V SOIC Operational Amplifier IC 687-OPA4141AIDR
Quad Op Amp, 10MHz, 18V, 120dB CMRR, 20pA Ib, 1mV Vos, 14-SOIC Product overview: OPA4141AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4141AIDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 10MHz, 18V, 120dB CMRR, 20pA Ib, 1mV Vos, 14-SOIC Product overview: OPA4141AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4141AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AIDR - 1233734-OPA4141AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AIDR
1233734-OPA4141AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AIDR 1233734-OPA4141AIDR
Manufacturer: Texas Instruments Win Source Part Number: 1233734-OPA4141AIDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: J-FET Current - Input Bias: 2pA Voltage - Input Offset: 1mV Family Name: OPA4141 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.8mA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Output Current per Channel: 36mA SR - Slew Rate: 20 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Alternative Parts (Cross-Reference): LT1633IS#TRPBF; LT1633CS; LT1633IS; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233734-OPA4141AIDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Current - Input Bias: 2pA
Voltage - Input Offset: 1mV
Family Name: OPA4141
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 36mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): LT1633IS#TRPBF; LT1633CS; LT1633IS;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA4141AIDRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA4141AIDRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA4141AIDRTR-ND
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC

J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA4141AIDRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA4141AIDRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA4141AIDRDKR-ND
IC OP AMP 4CH 14-SOIC

IC OP AMP 4CH 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA4141AIDRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA4141AIDRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA4141AIDRCT-ND
IC OP AMP 4CH 14-SOIC

IC OP AMP 4CH 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4141AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4141AIDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4141AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4141AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4141AIDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4141AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4141AIDR
Instrumentation, OP Amps, Buffer Amps OPA4141AIDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4141AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4141AIDR
Instrumentation, OP Amps, Buffer Amps OPA4141AIDR
J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC

J-FET Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4141AIDR
Operational Amplifiers - Op Amps OPA4141AIDR
Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Operational Amplifiers - Op Amps 10MHzSgl SupplyLo NoiseJFET Prec Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4141AIDR 687-OPA4141AIDR 1233734-OPA4141AIDR 296-OPA4141AIDRTR-ND OPA4141AIDR OPA4141AIDR OPA4141AIDR OPA4141AIDR OPA4141AIDR
Product Name OPA4141 10MHz, Single Supply, Low Noise, JFET Precision Amplifier Quad 10MHz 18V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4141AIDR Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP Tape and Reel SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 18 volts 4.5 volts 4.5 volts
Slew Rate 20 V/µs 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118UB/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
7 suppliers
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers