The OPA4130UA is a quad J-FET input operational amplifier designed for precision applications. It features a low quiescent current of 530µA per amplifier and a maximum offset voltage of 1mV, making it suitable for battery-operated devices. The amplifier offers a high open-loop gain of 120dB and a common-mode rejection ratio (CMRR) of 90dB, ensuring reliable performance in various conditions. It operates over a wide supply voltage range of ±2.25V to ±18V and is stable in unity gain configurations, which is beneficial for applications requiring consistent performance across different load conditions. The OPA4130UA is specified for an operating temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications. It is available in a 14-pin SOIC package, allowing for flexible integration into various circuit designs. The device is characterized by low input bias current of 20pA maximum, which is advantageous for high source impedance applications. Overall, the OPA4130UA is a versatile choice for engineers seeking a reliable and efficient operational amplifier for their projects.
Low Power, Precision FET-Input Operational Amplifiers 14-SOIC
Quad Op Amp, 1MHz BW, 18V, FET, 14-Pin SOIC Product overview: OPA4130UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4130UA can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 026117-OPA4130UA
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Family Name: OPA4130
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 530μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TS514AID; TL074BMD; TL074BMDT;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
Precision Amplifiers Low Power Prec FET-Input Oper Amp
IC, OP AMP, QUAD FET-INPUT, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:2V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4130UA | 687-OPA4130UA | OPA4130UA-ND | 026117-OPA4130UA | OPA4130UA | OPA4130UA | OPA4130UA | OPA4130UA | OPA4130UA | 28AH4581 |
| Product Name | OPA4130 Low Power, Precision FET-Input Operational Amplifiers | Quad 1MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4130UA | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Ic, Op Amp, Quad Fet-Input, 14Soic; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 18 volts | 4.5 to 36 volts | 4.5 volts | 2.25 to 18 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 650 microamps | |||||||||
| CMRR | 90 dB |