High Power Monolithic Operational Amplifier 11-TO-220 -25 to 85
Power Op Amp, 10A Output, 1.6MHz BW, TO-220 Product overview: OPA541AP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.6MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10A, 1.6MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA541AP can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit TO-220-11
Manufacturer: Texas Instruments
Win Source Part Number: 026151-OPA541AP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 10 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 2mV
Family Name: OPA541
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-220-11
Supply Voltage - Operating: 20 V to 70 V, ±10 V to 35 V
Operating Supply Current: 20mA
Channel Output Current: 10A
Gain Bandwidth Product (GBP): 1.6MHz
Alternative Parts (Cross-Reference): MP400FC; OPA541AM; OPA541APG3;
Introduction Date: August 23, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Motor Drive & Control, Audio
Operational Amplifier, 1 Func, 10000uV Offset-Max, BIFET, PZFM11
Operational Amplifiers - Op Amps Hi-Power Monolithic Op Amp
IC POWER 1 CIRCUIT TO220-11
OP AMP, HIGH POWER, TO-220-11, 541; No. of Amplifiers:1 Amplifier; Bandwidth:1.6MHz; Slew Rate:10V/µs; Supply Voltage Range:± 10V to ± 35V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
IC OPAMP POWER 1 CIRC TO220-11
Power Amplifier 1 Circuit TO-220-11
IC POWER 1 CIRCUIT TO220-11
IC POWER 1 CIRCUIT TO220-11
OPERATIONAL AMPLIFIER, 1 FUNC, 1000UV OFFSET-MAX, BIPOLAR, PSFM11. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA541AP | 687-OPA541AP | 1977444 | 1977445P | OPA541AP-ND | 026151-OPA541AP | OPA541AP | OPA541AP | OPA541AP | 28AH4620 | 815-OPA541AP | OPA541AP | OPA541AP | OPA541AP | 17203252 |
| Product Name | OPA541 High Power Monolithic Operational Amplifier | 10A 1.6MHz TO-220 Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA541AP | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, High Power, To-220-11, 541; No. Of Amplifiers Texas Instruments | IC OPAMP POWER 1 CIRC TO220-11 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | 70 volts | 20 to 70 volts | 20 volts | 10 to 35 volts | |||||||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||||
| Quiescent Current (IQ) | 25000 microamps | ||||||||||||||
| CMRR | 95 dB |