High Power Monolithic Operational Amplifier 8-TO-3
Manufacturer: Texas Instruments
Win Source Part Number: 1233830-OPA541BM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-3-8
Number of Circuits: 1
Amplifier Type: Power
Current - Input Bias: 4pA
Voltage - Input Offset: 100μV
Family Name: OPA541
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-3-8
Output Current per Channel: 10A
SR - Slew Rate: 10 V/μs
GBP - Gain Bandwidth Product: 1.6MHz
Dual Supply Voltage (±): 20 V ~ 80 V, ±10 V ~ 40 V
Alternative Parts (Cross-Reference): OMA541SKC; OMA541SKCB; OMA541SKP;
Introduction Date: May 01, 1989
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
High Power Op Amp, 10A Output, 1.6MHz BW, TO-3 Product overview: OPA541BM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1.6MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10A, 1.6MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA541BM can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit TO-3-8
Operational Amplifiers - Op Amps Hi-Power Monolithic Op Amp
Power Amplifier 1 Circuit TO-3-8
IC POWER 1 CIRCUIT TO3-8
IC POWER 1 CIRCUIT TO3-8
IC POWER 1 CIRCUIT TO3-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | OPA541BM | 1233830-OPA541BM | 687-OPA541BM | 296-36065-5-ND | OPA541BM | OPA541BM | OPA541BM | OPA541BM | OPA541BM |
| Product Name | OPA541 High Power Monolithic Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA541BM | 10A 1.6MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 20 to 70 volts | 35 volts | 20 volts | ||||||
| VOS | 10 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | |||||
| Quiescent Current (IQ) | 25000 microamps | ||||||||
| CMRR | 95 dB | ||||||||
| GBW | 1.6 MHz | 1.6 MHz | 1.6 MHz | 1.6 MHz |