IC OPAMP GP 1 CIRC 8SOPWRPAD Product overview: OPA455IDDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA455IDDA can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA455IDDA | 296-OPA455IDDA-ND | OPA455IDDA | OPA455IDDA | OPA455IDDA |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||
| Supply Voltage (VS) | 6 to 75 volts | 12 volts | |||
| Bandwidth | 6.5 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; 8-PowerSOIC (0.154\", 3.90mm Width) | Surface Mount |