11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233733-OPA4140AIPWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: J-FET
Current - Input Bias: 0.5pA
Voltage - Input Offset: 30μV
Family Name: OPA4140
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 36mA
SR - Slew Rate: 20 V/μs
GBP - Gain Bandwidth Product: 11MHz
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): OP747ARU-REEL; OP747ARUZOP747ARU; ;
Introduction Date: August 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Quad Op Amp, 11MHz, 18V, 30uV Vos, 126dB CMRR, RRIO, JFET, TSSOP Product overview: OPA4140AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 11MHz, 18V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 11MHz, 18V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4140AIPWR can be used for catalog matching and distributor lookup.
Precision Amplifiers 11MHz,Sgl Supply,Low Noise,Prec,R-R Out
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
IC OPAMP JFET 4 CIRCUIT 14TSSOP
J-FET Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4140AIPWR | 1233733-OPA4140AIPWR | 296-46322-6-ND | 687-OPA4140AIPWR | OPA4140AIPWR | OPA4140AIPWR | OPA4140AIPWR | OPA4140AIPWR | OPA4140AIPWR |
| Product Name | OPA4140 11MHz, Single Supply, Low Noise, Precision, Rail-to-Rail Output, JFET Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4140AIPWR | Instrumentation, Op Amps, Buffer Amps | Quad 11MHz 18V TSSOP Operational Amplifier IC | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Tape and Reel | Surface Mount | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | |||
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | 1.8 milliamps | |||||
| VOS | 0.0300 millivolts | 0.0300 millivolts | 0.0300 millivolts | ||||||
| IBIAS | 5.00E-7 µA | 5.00E-7 µA | 5.00E-7 µA |