Texas Instruments OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AIDWDR

Description
1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85
Request a Quote Datasheet
Description
1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier - OPA564AIDWDR - Texas Instruments
Dallas, TX, United States
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier
OPA564AIDWDR
OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier OPA564AIDWDR
1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85

1.5A, 24V, 17MHz, Power Operational Amplifier 20-HSOP -40 to 85

Buy Now Datasheet
1.5A 24V 17MHz Operational Amplifier IC - 687-OPA564AIDWDR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5A 24V 17MHz Operational Amplifier IC
687-OPA564AIDWDR
1.5A 24V 17MHz Operational Amplifier IC 687-OPA564AIDWDR
1.5A 24V 17MHz Power Op Amp HSOP Product overview: OPA564AIDWDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 24V, 17MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5A, 24V, 17MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA564AIDWDR can be used for catalog matching and distributor lookup.

1.5A 24V 17MHz Power Op Amp HSOP Product overview: OPA564AIDWDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 24V, 17MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5A, 24V, 17MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA564AIDWDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA564AIDWDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 20000uV Offset-Max, PDSO20

Operational Amplifier, 1 Func, 20000uV Offset-Max, PDSO20

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWDR - 144353-OPA564AIDWDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWDR
144353-OPA564AIDWDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWDR 144353-OPA564AIDWDR
Manufacturer: Texas Instruments Win Source Part Number: 144353-OPA564AIDWDR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 40 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-HSOP Supply Voltage - Operating: 7 V to 24 V, ±3.5 V to 12 V Operating Supply Current: 39mA Channel Output Current: 1.5A Gain Bandwidth Product (GBP): 17MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144353-OPA564AIDWDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 40 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-HSOP
Supply Voltage - Operating: 7 V to 24 V, ±3.5 V to 12 V
Operating Supply Current: 39mA
Channel Output Current: 1.5A
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25453-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25453-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25453-6-ND
General Purpose Amplifier 1 Circuit 20-HSOP

General Purpose Amplifier 1 Circuit 20-HSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25453-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25453-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25453-1-ND
General Purpose Amplifier 1 Circuit 20-HSOP

General Purpose Amplifier 1 Circuit 20-HSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25453-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25453-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25453-2-ND
General Purpose Amplifier 1 Circuit 20-HSOP

General Purpose Amplifier 1 Circuit 20-HSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA564AIDWDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA564AIDWDR
Instrumentation, OP Amps, Buffer Amps OPA564AIDWDR
IC OPAMP GP 1 CIRCUIT 20HSOP

IC OPAMP GP 1 CIRCUIT 20HSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA564AIDWDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA564AIDWDR
IC OPAMP GP 1 CIRCUIT 20HSOP

IC OPAMP GP 1 CIRCUIT 20HSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA564AIDWDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA564AIDWDR
Instrumentation, OP Amps, Buffer Amps OPA564AIDWDR
General Purpose Amplifier 1 Circuit 20-HSOP

General Purpose Amplifier 1 Circuit 20-HSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA564AIDWDR
Operational Amplifiers - Op Amps OPA564AIDWDR
Operational Amplifiers - Op Amps 1.5A 24V 17MHz Power Op Amp

Operational Amplifiers - Op Amps 1.5A 24V 17MHz Power Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA564AIDWDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA564AIDWDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA564AIDWDR
IC OPAMP GP 1 CIRCUIT 20HSOP

IC OPAMP GP 1 CIRCUIT 20HSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA564AIDWDR 687-OPA564AIDWDR OPA564AIDWDR 144353-OPA564AIDWDR 296-25453-6-ND OPA564AIDWDR OPA564AIDWDR OPA564AIDWDR OPA564AIDWDR OPA564AIDWDR
Product Name OPA564 1.5A, 24V, 17MHz, Power Operational Amplifier 1.5A 24V 17MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA564AIDWDR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS
Output Current (Iout) 1.5 amps
Supply Voltage (VS) 7 to 24 volts 12 volts 7 to 24 volts 7 volts 7 volts
GBW 17 MHz 17 MHz 17 MHz 17 MHz
Slew Rate 20 V/µs 40 V/µs 40 V/µs 40 V/µs 40 V/µs 40 V/µs 4.00E-5 V/µs
Unlock Full Specs
to access all available technical data