Wideband, Unity Gain Stable FET-Input Operational Amplifier 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1085077-OPA656NB/250
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 295 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 8 V to 12 V, ±4 V to 6 V
Operating Supply Current: 14mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 230MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Signal Processing
230MHz FET Op Amp, 290V/µs Slew Rate, SOT-23 Product overview: OPA656NB/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230MHz, 290V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 230MHz, 290V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA656NB/250 can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
IC OPAMP VFB 230MHZ SOT23-5
High Speed Operational Amplifiers Wideband Stable FET-Input
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit SOT-23-5
OPERATIONAL AMPLIFIER (OP-AMP) IC; NUMBE; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA656NB/250 | 1085077-OPA656NB/250 | 687-OPA656NB/250 | OPA656NB/250TR-ND | 815-OPA656NB/250 | OPA656NB/250 | OPA656NB/250 | OPA656NB/250 | OPA656NB/250 | 33AH4625 | OPA656NB/250 |
| Product Name | OPA656 Wideband, Unity Gain Stable FET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA656NB/250 | 230MHz 290V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP VFB 230MHZ SOT23-5 | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier (Op-Amp) Ic; Numbe; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||||
| Supply Voltage (VS) | 10 to 12 volts | 8 to 12 volts | 12 volts | 8 volts | 8 volts | ||||||
| VOS | 0.6000 millivolts | 0.1000 millivolts | 0.2500 millivolts | 0.1000 millivolts | |||||||
| Quiescent Current (IQ) | 16000 microamps |