12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 791018-OPA4703EA/250
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Family Name: OPA4703
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 0.6 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4495AUD-T; TSH74CPT; MAX4395EUD+T; OP491GRU-REEL;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quad Op Amp, 1MHz, 12V, CMOS, Rail-to-Rail, 14-TSSOP Product overview: OPA4703EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4703EA/250 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O
IC CMOS 4 CIRCUIT 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4703EA/250 | 791018-OPA4703EA/250 | 687-OPA4703EA/250 | 296-OPA4703EA/250CT-ND | OPA4703EA/250 | OPA4703EA/250 | OPA4703EA/250 | OPA4703EA/250 | OPA4703EA/250 |
| Product Name | OPA4703 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4703EA/250 | Quad 1MHz 12V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 volts | 4 volts | |||||
| VOS | 0.7500 millivolts | 0.1600 millivolts | 0.1600 millivolts | 0.1600 millivolts | |||||
| Quiescent Current (IQ) | 200 microamps | ||||||||
| CMRR | 80 dB |