Texas Instruments OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4704EA/250G4

Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier - OPA4704EA/250G4 - Texas Instruments
Dallas, TX, United States
OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier
OPA4704EA/250G4
OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier OPA4704EA/250G4
12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85

12V, CMOS, Rail-to-Rail I/O, Operational Amplifier 14-TSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/250G4 - 791020-OPA4704EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/250G4
791020-OPA4704EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/250G4 791020-OPA4704EA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 791020-OPA4704EA/250 G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 160μV Family Name: OPA4704 Categories: Integrated Circuits (ICs) Operating Supply Current: 160μA Manufacturer Package: 14-TSSOP Output Current per Channel: 10mA SR - Slew Rate: 3 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V Alternative Parts (Cross-Reference): MAX4495AUD-T; TSH74CPT; MAX4395EUD+T; OP491GRU-REEL; Introduction Date: January 01, 2005 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 791020-OPA4704EA/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 160μV
Family Name: OPA4704
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 10mA
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4495AUD-T; TSH74CPT; MAX4395EUD+T; OP491GRU-REEL;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA4704EA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4704EA/250G4-ND
Instrumentation, Op Amps, Buffer Amps OPA4704EA/250G4-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3MHz 12V TSSOP Operational Amplifier IC
687-OPA4704EA/250G4
Quad 3MHz 12V TSSOP Operational Amplifier IC 687-OPA4704EA/250G4
Quad 3MHz CMOS Op Amp, Rail-to-Rail, 12V, 14-TSSOP Product overview: OPA4704EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4704EA/250G4 can be used for catalog matching and distributor lookup.

Quad 3MHz CMOS Op Amp, Rail-to-Rail, 12V, 14-TSSOP Product overview: OPA4704EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 12V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 12V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4704EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4704EA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4704EA/250G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA4704EA/250G4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/250G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4704EA/250G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4704EA/250G4
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4704EA/250G4
Operational Amplifiers - Op Amps OPA4704EA/250G4
Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Operational Amplifiers - Op Amps 12V CMOS Rail-to-Rail I/O

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4704EA/250G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4704EA/250G4
Instrumentation, OP Amps, Buffer Amps OPA4704EA/250G4
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4704EA/250G4 791020-OPA4704EA/250G4 OPA4704EA/250G4-ND 687-OPA4704EA/250G4 OPA4704EA/250G4 OPA4704EA/250G4 OPA4704EA/250G4 OPA4704EA/250G4
Product Name OPA4704 12V, CMOS, Rail-to-Rail I/O, Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4704EA/250G4 Instrumentation, Op Amps, Buffer Amps Quad 3MHz 12V TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 6 volts 12 volts
VOS 0.7500 millivolts 0.1600 millivolts 0.1600 millivolts
Quiescent Current (IQ) 200 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data