Low Cost FET-Input Operational Amplifiers 14-PDIP
Operational Amplifier, 4 Func, 3000uV Offset-Max, PDIP14
Operational Amplifier, 4 Func, 3000uV Offset-Max, PDIP14
J-FET Amplifier 4 Circuit 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 143918-OPA4137P
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 3.5 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 220μA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 4 CIRCUIT 14DIP Product overview: OPA4137P from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4137P can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Low Cost FET-Input Oper Amplifier
J-FET Amplifier 4 Circuit 14-PDIP
J-FET Amplifier 4 Circuit 14-PDIP
OP AMP, 1MHZ, 3.5V/uS, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4137P | OPA4137P | OPA4137P-ND | 143918-OPA4137P | 687-OPA4137P | OPA4137P | OPA4137P | 75C4954 |
| Product Name | OPA4137 Low Cost FET-Input Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4137P | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1Mhz, 3.5V/us, Dip-14; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 2.25 to 18 volts | |||||
| VOS | 3 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 270 microamps | |||||||
| CMRR | 74 dB |