Texas Instruments OPA453 80V, 50mA Operational Amplifiers OPA453FAKTWT

Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA453 80V, 50mA Operational Amplifiers - OPA453FAKTWT - Texas Instruments
Dallas, TX, United States
OPA453 80V, 50mA Operational Amplifiers
OPA453FAKTWT
OPA453 80V, 50mA Operational Amplifiers OPA453FAKTWT
80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

80V, 50mA Operational Amplifiers 7-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15966-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15966-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15966-6-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15966-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15966-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15966-2-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15966-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15966-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15966-1-ND
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Singapore, Singapore
80V 7.5MHz 50mA Operational Amplifier IC
687-OPA453FAKTWT
80V 7.5MHz 50mA Operational Amplifier IC 687-OPA453FAKTWT
80V Op Amp, 7.5MHz BW, 50mA Out, TO-263, SM Product overview: OPA453FAKTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.5MHz, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 7.5MHz, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453FAKTWT can be used for catalog matching and distributor lookup.

80V Op Amp, 7.5MHz BW, 50mA Out, TO-263, SM Product overview: OPA453FAKTWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 7.5MHz, 50mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 80V, 7.5MHz, 50mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA453FAKTWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FAKTWT - 135057-OPA453FAKTWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FAKTWT
135057-OPA453FAKTWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FAKTWT 135057-OPA453FAKTWT
Manufacturer: Texas Instruments Win Source Part Number: 135057-OPA453FAKTWT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 38 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-7 Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V Operating Supply Current: 5.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 7.5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135057-OPA453FAKTWT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 38 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-7
Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V
Operating Supply Current: 5.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 7.5MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - OPA453FAKTWT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, PSFM7

Operational Amplifier, 1 Func, 3000uV Offset-Max, PSFM7

Supplier's Site Datasheet
 - OPA453FAKTWT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, PSFM7

Operational Amplifier, 1 Func, 3000uV Offset-Max, PSFM7

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FAKTWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA453FAKTWT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA453FAKTWT
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA453FAKTWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA453FAKTWT
Integrated Circuits (ICs) - Linear - Amplifiers OPA453FAKTWT
IC OPAMP GP 1 CIRC DDPAK/TO263-7

IC OPAMP GP 1 CIRC DDPAK/TO263-7

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA453FAKTWT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA453FAKTWT
Instrumentation, OP Amps, Buffer Amps OPA453FAKTWT
OPA453 80V, 50MA OPERATIONAL AMP

OPA453 80V, 50MA OPERATIONAL AMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA453FAKTWT
Operational Amplifiers - Op Amps OPA453FAKTWT
Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Operational Amplifiers - Op Amps 80V 50mA Oper Amplifiers

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA453FAKTWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA453FAKTWT
Instrumentation, OP Amps, Buffer Amps OPA453FAKTWT
General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

General Purpose Amplifier 1 Circuit DDPAK/TO-263-7

Buy Now Datasheet
Op Amp, 7.5Mhz, 23V/us, To-263-7; No. Of Amplifiers Texas Instruments - 29AH6996 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 7.5Mhz, 23V/us, To-263-7; No. Of Amplifiers Texas Instruments
29AH6996
Op Amp, 7.5Mhz, 23V/us, To-263-7; No. Of Amplifiers Texas Instruments 29AH6996
OP AMP, 7.5MHZ, 23V/US, TO-263-7; No. of Amplifiers:1 Amplifier; Bandwidth:7.5MHz; Slew Rate:23V/µs; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 7.5MHZ, 23V/US, TO-263-7; No. of Amplifiers:1 Amplifier; Bandwidth:7.5MHz; Slew Rate:23V/µs; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:TO-263; No. of Pins:7Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA453FAKTWT 296-15966-6-ND 687-OPA453FAKTWT 135057-OPA453FAKTWT OPA453FAKTWT OPA453FAKTWT OPA453FAKTWT OPA453FAKTWT OPA453FAKTWT OPA453FAKTWT 29AH6996
Product Name OPA453 80V, 50mA Operational Amplifiers Instrumentation, Op Amps, Buffer Amps 80V 7.5MHz 50mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA453FAKTWT Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, 7.5Mhz, 23V/us, To-263-7; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 40 volts 20 to 80 volts 20 volts 20 volts 10 to 40 volts
VOS 3 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
 - CLC420AJFQML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
11 suppliers