High Voltage FET-Input Operational Amplifier 8-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 209501-OPA445APG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 15 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 20 V to 90 V, ±10 V to 45 V
Operating Supply Current: 4.2mA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-PDIP
High Voltage FET Op Amp, 2MHz BW, 45V, 15V/µs Slew Rate, 8-PDIP Product overview: OPA445APG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHz, 45V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2MHz, 45V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA445APG4 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Hi Voltage FET-Input Op Amp
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA445APG4 | 209501-OPA445APG4 | OPA445APG4-ND | 687-OPA445APG4 | OPA445APG4 | OPA445APG4 | OPA445APG4 | OPA445APG4 | OPA445APG4 |
| Product Name | OPA445 High Voltage FET-Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA445APG4 | Instrumentation, Op Amps, Buffer Amps | 2MHz 45V 15V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 20 to 90 volts | 20 to 90 volts | 45 volts | 20 volts | 90 volts | ||||
| VOS | 5 millivolts | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| Quiescent Current (IQ) | 4700 microamps | ||||||||
| CMRR | 80 dB |