Texas Instruments OPA4364 1.8V, High CMR, RRIO Op Amp OPA4364AID

Description
1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125
Request a Quote
Description
1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4364 is a quad, 1.8-V, 7-MHz, rail-to-rail input and output operational amplifier designed for single-supply operation, offering a 90-dB CMRR and a slew rate of 5 V/µs. It is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm, with operation specified from -40°C to +125°C. Quiescent current is up to 750 µA per channel, and output voltage swing is within 10 mV of the rails. The device supports operation from 1.8 V to 5.5 V single supply.

Datasheet Summary
Powered by GS/AI

The OPA4364 is a quad, 1.8-V, 7-MHz, rail-to-rail input and output operational amplifier designed for single-supply operation, offering a 90-dB CMRR and a slew rate of 5 V/µs. It is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm, with operation specified from -40°C to +125°C. Quiescent current is up to 750 µA per channel, and output voltage swing is within 10 mV of the rails. The device supports operation from 1.8 V to 5.5 V single supply.

Suppliers

Company
Product
Description
Supplier Links
OPA4364 1.8V, High CMR, RRIO Op Amp - OPA4364AID - Texas Instruments
Dallas, TX, United States
OPA4364 1.8V, High CMR, RRIO Op Amp
OPA4364AID
OPA4364 1.8V, High CMR, RRIO Op Amp OPA4364AID
1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V SOIC Operational Amplifier IC
687-OPA4364AID
7MHz 5.5V SOIC Operational Amplifier IC 687-OPA4364AID
4-Ch Op Amp, 7MHz, RRIO, 1.8-5.5V, 74dB CMRR, 14-SOIC Product overview: OPA4364AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4364AID can be used for catalog matching and distributor lookup.

4-Ch Op Amp, 7MHz, RRIO, 1.8-5.5V, 74dB CMRR, 14-SOIC Product overview: OPA4364AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4364AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA4364AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AID - 026144-OPA4364AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AID
026144-OPA4364AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AID 026144-OPA4364AID
Manufacturer: Texas Instruments Win Source Part Number: 026144-OPA4364AID Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026144-OPA4364AID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14629-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14629-5-ND
Instrumentation, Op Amps, Buffer Amps 296-14629-5-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Ic, Op Amp, Quad Cmos Rri/o, 14Soic; No. Of Amplifiers Texas Instruments - 26AJ7843 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Quad Cmos Rri/o, 14Soic; No. Of Amplifiers Texas Instruments
26AJ7843
Ic, Op Amp, Quad Cmos Rri/o, 14Soic; No. Of Amplifiers Texas Instruments 26AJ7843
IC, OP AMP, QUAD CMOS RRI/O, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, QUAD CMOS RRI/O, 14SOIC; No. of Amplifiers:4 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4364AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4364AID
Instrumentation, OP Amps, Buffer Amps OPA4364AID
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4364AID - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4364AID
Instrumentation, OP Amps, Buffer Amps OPA4364AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4364AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4364AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA4364AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AID - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4364AID
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4364AID
IC CMOS 4 CIRCUIT 14SOIC

IC CMOS 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4364AID
Operational Amplifiers - Op Amps OPA4364AID
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Linear Amplifier IC - 16815907 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16815907
Linear Amplifier IC 16815907
IC, OP AMP, QUAD CMOS RRI/O, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:7MHZ; SLEW RATE:5V/¦S; SUPPLY VOLTAGE RANGE:¦ 900MV TO ¦ 2.75V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, OP AMP, QUAD CMOS RRI/O, 14SOIC; NO. OF AMPLIFIERS:4 AMPLIFIER; BANDWIDTH:7MHZ; SLEW RATE:5V/¦S; SUPPLY VOLTAGE RANGE:¦ 900MV TO ¦ 2.75V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-40¦C; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA4364AID 687-OPA4364AID OPA4364AID 026144-OPA4364AID 296-14629-5-ND 26AJ7843 OPA4364AID OPA4364AID OPA4364AID OPA4364AID OPA4364AID 16815907
Product Name OPA4364 1.8V, High CMR, RRIO Op Amp 7MHz 5.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4364AID Instrumentation, Op Amps, Buffer Amps Ic, Op Amp, Quad Cmos Rri/o, 14Soic; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 to 5.5 volts 0.9000 to 2.75 volts 1.8 volts 1.8 volts
VOS 2.5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
3 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC329ADG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
TLV2462M Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051205QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers