DigiKey Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| CMOS Amplifier 1 Circuit 8-SO | |
| CMOS Amplifier 2 Circuit 8-PDIP | |
| CMOS Amplifier 2 Circuit 8-SOIC | |
| CMOS Amplifier 2 Circuit Open Drain 8-PDIP | |
| CMOS Amplifier 2 Circuit Open Drain 8-SO | |
| CMOS Amplifier 2 Circuit Open Drain 8-SOIC | |
| CMOS Amplifier 2 Circuit Open Drain 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 4 Circuit 14-PDIP | |
| CMOS Amplifier 4 Circuit 14-SO | |
| CMOS Amplifier 4 Circuit 14-SOIC | |
| CMOS Amplifier 4 Circuit 16-SOIC | |
| CMOS Amplifier 4 Circuit 20-HTSSOP | |
| CMOS Amplifier 4 Circuit Open Drain 14-PDIP | |
| CMOS Amplifier 4 Circuit Open Drain 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| DUAL, 16-V, 1.7-MHZ, IN TO V- OP | |
| General Purpose Amplifier 1 Circuit 14-PDIP | |
| General Purpose Amplifier 1 Circuit 14-SOIC | |
| General Purpose Amplifier 1 Circuit 8-HVSSOP | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SO | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit 10-HVSSOP | |
| General Purpose Amplifier 2 Circuit 14-PDIP | |
| General Purpose Amplifier 2 Circuit 14-SOIC | |
| General Purpose Amplifier 2 Circuit 8-HVSSOP | |
| General Purpose Amplifier 2 Circuit 8-PDIP | |
| General Purpose Amplifier 2 Circuit 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail Die | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 14-SOIC | |
| General Purpose Amplifier 4 Circuit 16-PDIP | |
| General Purpose Amplifier 4 Circuit 16-SOIC | |
| General Purpose Amplifier 4 Circuit 20-HTSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| IC CMOS 1 CIRCUIT 8SO | |
| IC CMOS 2 CIRCUIT 8SOIC | |
| IC OPAMP GP 1 CIRCUIT 8SOIC | |
| IC OPAMP GP 4 CIRCUIT 14SOIC | |
| IC OPAMP GP 4 CIRCUIT 14TSSOP | |
| LOW NOISE PRECISION ADVANCED LIN | |
| MILITARY-GRADE, QUAD, 16-V, 710- | |
| QUAD, 16-V, 1.7-MHZ, IN TO V- OP | |
| SINGLE, 16-V, 1.7-MHZ, IN TO V- | |
| Zero-Drift Amplifier 1 Circuit 14-PDIP | |
| Zero-Drift Amplifier 1 Circuit 14-SOIC | |
| Zero-Drift Amplifier 1 Circuit 8-PDIP | |
| Zero-Drift Amplifier 1 Circuit 8-SOIC |
| << Prev | Next >> |