Texas Instruments OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA4209AIPWR

Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier - OPA4209AIPWR - Texas Instruments
Dallas, TX, United States
OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier
OPA4209AIPWR
OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier OPA4209AIPWR
2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 14-TSSOP -40 to 125

2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49850-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49850-2-ND
Instrumentation, Op Amps, Buffer Amps 296-49850-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49850-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49850-6-ND
Instrumentation, Op Amps, Buffer Amps 296-49850-6-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-49850-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-49850-1-ND
Instrumentation, Op Amps, Buffer Amps 296-49850-1-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 18MHz 36V TSSOP Operational Amplifier IC
687-OPA4209AIPWR
Quad 18MHz 36V TSSOP Operational Amplifier IC 687-OPA4209AIPWR
Quad Op Amp, 18MHz GBW, 2.2nV/√Hz, RRO, 36V, 14-TSSOP Product overview: OPA4209AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4209AIPWR can be used for catalog matching and distributor lookup.

Quad Op Amp, 18MHz GBW, 2.2nV/√Hz, RRO, 36V, 14-TSSOP Product overview: OPA4209AIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18MHz, 36V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 18MHz, 36V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4209AIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPWR - 1084982-OPA4209AIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPWR
1084982-OPA4209AIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPWR 1084982-OPA4209AIPWR
Manufacturer: Texas Instruments Win Source Part Number: 1084982-OPA4209AIPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 6.4 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 35μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 2.2mA Channel Output Current: 65mA Gain Bandwidth Product (GBP): 18MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084982-OPA4209AIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.4 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 35μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 2.2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 18MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4209AIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4209AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4209AIPWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4209AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4209AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4209AIPWR
Operational Amplifiers - Op Amps OPA4209AIPWR
Operational Amplifiers - Op Amps 2.2nV/rtHz,18MHz Prec,RRO,36V Op Amp

Operational Amplifiers - Op Amps 2.2nV/rtHz,18MHz Prec,RRO,36V Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4209AIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4209AIPWR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4209AIPWR
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4209AIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4209AIPWR
Instrumentation, OP Amps, Buffer Amps OPA4209AIPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4209AIPWR 296-49850-2-ND 687-OPA4209AIPWR 1084982-OPA4209AIPWR OPA4209AIPWR OPA4209AIPWR OPA4209AIPWR OPA4209AIPWR OPA4209AIPWR
Product Name OPA4209 2.2nV/rtHz, 18MHz, Precision, RRO, 36V Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 18MHz 36V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4209AIPWR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 to 36 volts 4.5 volts 4.5 volts
VOS 0.1500 millivolts 0.0350 millivolts 0.0350 millivolts 0.0350 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data