Texas Instruments OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AIRGYT

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-VQFN -40 to 125
Request a Quote
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA4330 is a precision, zero-drift CMOS operational amplifier designed for low-power applications, operating with a supply voltage range of 1.8V to 5.5V. It features a maximum quiescent current of 35 µA, making it suitable for battery-powered devices. The amplifier provides low offset voltage of 50 µV maximum and a drift of 0.25 µV/°C, ensuring stable performance over time and temperature variations. It supports rail-to-rail input and output, enhancing its versatility in various applications. The OPA4330 is available in multiple package options, including a 14-pin VQFN, and is specified for operation in a temperature range of -40°C to 125°C. This combination of features makes the OPA4330 a strong candidate for applications such as medical instrumentation, temperature measurements, and handheld test equipment.

Datasheet Summary
Powered by GS/AI

The OPA4330 is a precision, zero-drift CMOS operational amplifier designed for low-power applications, operating with a supply voltage range of 1.8V to 5.5V. It features a maximum quiescent current of 35 µA, making it suitable for battery-powered devices. The amplifier provides low offset voltage of 50 µV maximum and a drift of 0.25 µV/°C, ensuring stable performance over time and temperature variations. It supports rail-to-rail input and output, enhancing its versatility in various applications. The OPA4330 is available in multiple package options, including a 14-pin VQFN, and is specified for operation in a temperature range of -40°C to 125°C. This combination of features makes the OPA4330 a strong candidate for applications such as medical instrumentation, temperature measurements, and handheld test equipment.

Suppliers

Company
Product
Description
Supplier Links
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA4330AIRGYT - Texas Instruments
Dallas, TX, United States
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA4330AIRGYT
OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA4330AIRGYT
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-VQFN -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 14-VQFN -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28263-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28263-2-ND
Instrumentation, Op Amps, Buffer Amps 296-28263-2-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28263-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28263-6-ND
Instrumentation, Op Amps, Buffer Amps 296-28263-6-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-28263-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-28263-1-ND
Instrumentation, Op Amps, Buffer Amps 296-28263-1-ND
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

Buy Now Datasheet
Electrical Parts - OPA4330AIRGYT - 1233768-OPA4330AIRGYT - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - OPA4330AIRGYT
1233768-OPA4330AIRGYT
Electrical Parts - OPA4330AIRGYT 1233768-OPA4330AIRGYT
Manufacturer: Texas Instruments Win Source Part Number: 1233768-OPA4330AIRGY T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 14-VFQFN Exposed Pad Number of Circuits: 4 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Current - Input Bias: 200pA Voltage - Input Offset: 8μV Family Name: OPA4330 Categories: Integrated Circuits (ICs) Operating Supply Current: 21μA Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VQFN (3.5x3.5) Output Current per Channel: 5mA SR - Slew Rate: 0.16 V/μs GBP - Gain Bandwidth Product: 350kHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4094ASD-T; MAX494CPD; MAX4094ASD+; Introduction Date: March 01, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233768-OPA4330AIRGYT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 14-VFQFN Exposed Pad
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Family Name: OPA4330
Categories: Integrated Circuits (ICs)
Operating Supply Current: 21μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VQFN (3.5x3.5)
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4094ASD-T; MAX494CPD; MAX4094ASD+;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 2525528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525528
Op Amps 2525528
Texas Instruments OPA4330AIRGYT

Texas Instruments OPA4330AIRGYT

Supplier's Site
Op Amps - 2525529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525529P
Op Amps 2525529P
Texas Instruments OPA4330AIRGYT

Texas Instruments OPA4330AIRGYT

Supplier's Site
Op Amps - 2525529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2525529
Op Amps 2525529
Texas Instruments OPA4330AIRGYT

Texas Instruments OPA4330AIRGYT

Supplier's Site
Singapore, Singapore
Quad 350kHz 1.8V 35uA Operational Amplifier IC
687-OPA4330AIRGYT
Quad 350kHz 1.8V 35uA Operational Amplifier IC 687-OPA4330AIRGYT
Quad Op Amp, 350kHz, 1.8V, 35uA, Precision, Zero Drift CMOS, VQFN Product overview: OPA4330AIRGYT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 35uA, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 35uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIRGYT can be used for catalog matching and distributor lookup.

Quad Op Amp, 350kHz, 1.8V, 35uA, Precision, Zero Drift CMOS, VQFN Product overview: OPA4330AIRGYT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 350kHz, 1.8V, 35uA, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 350kHz, 1.8V, 35uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4330AIRGYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4330AIRGYT
Instrumentation, OP Amps, Buffer Amps OPA4330AIRGYT
CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

CMOS, Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-VQFN (3.5x3.5)

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4330AIRGYT
Operational Amplifiers - Op Amps OPA4330AIRGYT
Operational Amplifiers - Op Amps 1.8V,35uA,microPwr 0 Drift CMOS Op Amp

Operational Amplifiers - Op Amps 1.8V,35uA,microPwr 0 Drift CMOS Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4330AIRGYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4330AIRGYT
Integrated Circuits (ICs) - Linear - Amplifiers OPA4330AIRGYT
IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4330AIRGYT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4330AIRGYT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4330AIRGYT
IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

IC OPAMP ZERO-DRIFT 4CIRC 14VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4330AIRGYT 296-28263-2-ND 1233768-OPA4330AIRGYT 2525528 687-OPA4330AIRGYT OPA4330AIRGYT OPA4330AIRGYT OPA4330AIRGYT OPA4330AIRGYT
Product Name OPA4330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps Electrical Parts - OPA4330AIRGYT Op Amps Quad 350kHz 1.8V 35uA Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
VOS 0.0500 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2264AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9550404QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
11 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers