Manufacturer: Texas Instruments
Win Source Part Number: 888141-OPA4202IDR
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: General Purpose Amplifier 4 Circuit - 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA4202
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-OPA4202IDRTR, 296-OPA4202IDRDKR, 296-OPA4202IDRCT
Quad Op Amp, 100MHz, 0.35V/µs, 14-SOIC, Automotive Product overview: OPA4202IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, 100MHz, 0.35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, 100MHz, 0.35V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4202IDR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Push-Pull 14-SOIC
General Purpose Amplifier 4 Circuit Push-Pull 14-SOIC
General Purpose Amplifier 4 Circuit Push-Pull 14-SOIC
General Purpose Amplifier 4 Circuit Push-Pull 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 888141-OPA4202IDR | 687-OPA4202IDR | 296-OPA4202IDRTR-ND | OPA4202IDR | OPA4202IDR | OPA4202IDR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4202IDR | Automotive Quad 100MHz 0.35V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Source Current (IS) | 0.5800 milliamps | 0.5800 milliamps | 0.5800 milliamps | |||
| Slew Rate | 0.3500 V/µs | 0.3500 V/µs | 3.50E-7 V/µs | |||
| Standards | RoHS |