High-Voltage, High-Current Op Amp, Excellent Output Swing 11-TO-220 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026157-OPA549T
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Power
Slew Rate: 9 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TO-220-11
Supply Voltage - Operating: 8 V to 60 V, ±4 V to 30 V
Operating Supply Current: 26mA
Channel Output Current: 10A
Gain Bandwidth Product (GBP): 900kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, Power Management, Test & Measurement, Signal Processing, Audio
High-Voltage Power Op Amp, 8A Output, 900kHz BW, TO-220 Product overview: OPA549T from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 900kHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 8A, 900kHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA549T can be used for catalog matching and distributor lookup.
Power Amplifier 1 Circuit TO-220-11
IC POWER 1 CIRCUIT TO220-11
IC POWER 1 CIRCUIT TO220-11
IC POWER 1 CIRCUIT TO220-11
Power Amplifier 1 Circuit TO-220-11
OP AMP, 0.9MHZ, 9V/US, 1000UV, TO220-11; No. of Amplifiers:1 Amplifier; Bandwidth:900kHz; Slew Rate:9V/µs; Supply Voltage Range:8V to 60V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA549T | 7092021 | 7092021P | 026157-OPA549T | 687-OPA549T | OPA549T-ND | OPA549T | OPA549T | OPA549T | OPA549T | 28AH4625 | OPA549T |
| Product Name | OPA549 High-Voltage, High-Current Op Amp, Excellent Output Swing | Op Amps | Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA549T | 8A 900kHz TO-220 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 0.9Mhz, 9V/us, 1000Uv, To220-11; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 60 volts | 8 to 60 volts | 30 volts | 8 volts | 8 volts | 8 to 60 volts | ||||||
| VOS | 5 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | ||||||||
| Quiescent Current (IQ) | 35000 microamps | |||||||||||
| CMRR | 80 dB |