Texas Instruments OPA4130 Low Power, Precision FET-Input Operational Amplifiers OPA4130UA/2K5

Description
Low Power, Precision FET-Input Operational Amplifiers 14-SOIC
Request a Quote Datasheet
Description
Low Power, Precision FET-Input Operational Amplifiers 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4130 Low Power, Precision FET-Input Operational Amplifiers - OPA4130UA/2K5 - Texas Instruments
Dallas, TX, United States
OPA4130 Low Power, Precision FET-Input Operational Amplifiers
OPA4130UA/2K5
OPA4130 Low Power, Precision FET-Input Operational Amplifiers OPA4130UA/2K5
Low Power, Precision FET-Input Operational Amplifiers 14-SOIC

Low Power, Precision FET-Input Operational Amplifiers 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 1MHz SOIC Operational Amplifier IC
687-OPA4130UA/2K5
Quad 1MHz SOIC Operational Amplifier IC 687-OPA4130UA/2K5
Quad Op Amp, 1MHz BW, 20pA Ib, 200uV Vos, FET, 14-SOIC Product overview: OPA4130UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4130UA/2K5 can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz BW, 20pA Ib, 200uV Vos, FET, 14-SOIC Product overview: OPA4130UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4130UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41369-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41369-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41369-2-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41369-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41369-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41369-6-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41369-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41369-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41369-1-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4130UA/2K5 - 026118-OPA4130UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4130UA/2K5
026118-OPA4130UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4130UA/2K5 026118-OPA4130UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 026118-OPA4130UA/2K5 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 530μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026118-OPA4130UA/2K5
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 530μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4130UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4130UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers OPA4130UA/2K5
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4130UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4130UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4130UA/2K5
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4130UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4130UA/2K5
Instrumentation, OP Amps, Buffer Amps OPA4130UA/2K5
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4130UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4130UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4130UA/2K5
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA4130UA/2K5
Precision Amplifiers OPA4130UA/2K5
Precision Amplifiers Low Power Prec FET-Input Oper Amp

Precision Amplifiers Low Power Prec FET-Input Oper Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4130UA/2K5 687-OPA4130UA/2K5 296-41369-2-ND 026118-OPA4130UA/2K5 OPA4130UA/2K5 OPA4130UA/2K5 OPA4130UA/2K5 OPA4130UA/2K5 OPA4130UA/2K5
Product Name OPA4130 Low Power, Precision FET-Input Operational Amplifiers Quad 1MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4130UA/2K5 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 36 volts 18 volts 4.5 to 36 volts 4.5 volts 4.5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 650 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data