Texas Instruments OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp OPA4180IDR

Description
0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-SOIC -40 to 105
Request a Quote Datasheet
Description
0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-SOIC -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp - OPA4180IDR - Texas Instruments
Dallas, TX, United States
OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp
OPA4180IDR
OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp OPA4180IDR
0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-SOIC -40 to 105

0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp 14-SOIC -40 to 105

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4180IDR - 117956-OPA4180IDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4180IDR
117956-OPA4180IDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4180IDR 117956-OPA4180IDR
Manufacturer: Texas Instruments Win Source Part Number: 117956-OPA4180IDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.8 V/μs Current - Input Bias: 250pA Voltage - Input Offset: 15μV Family Name: OPA4180 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 450μA Channel Output Current: 18mA Gain Bandwidth Product (GBP): 2MHz Alternative Parts (Cross-Reference): LT6012AIGN; LT6012AIGN#TR; LT1496IN; OP484EP; Introduction Date: November 17, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117956-OPA4180IDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.8 V/μs
Current - Input Bias: 250pA
Voltage - Input Offset: 15μV
Family Name: OPA4180
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 18mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): LT6012AIGN; LT6012AIGN#TR; LT1496IN; OP484EP;
Introduction Date: November 17, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 2MHz 36V SOIC Operational Amplifier IC
687-OPA4180IDR
Quad 2MHz 36V SOIC Operational Amplifier IC 687-OPA4180IDR
Quad Zero Drift Op Amp, 2MHz GBW, 15uV Vos, 10nV/rtHz Noise, 36V, SOIC Product overview: OPA4180IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4180IDR can be used for catalog matching and distributor lookup.

Quad Zero Drift Op Amp, 2MHz GBW, 15uV Vos, 10nV/rtHz Noise, 36V, SOIC Product overview: OPA4180IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2MHz, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2MHz, 36V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4180IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40468-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40468-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40468-2-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40468-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40468-6-ND
Instrumentation, Op Amps, Buffer Amps 296-40468-6-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40468-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40468-1-ND
Instrumentation, Op Amps, Buffer Amps 296-40468-1-ND
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4180IDR
Operational Amplifiers - Op Amps OPA4180IDR
Operational Amplifiers - Op Amps Quad,Low Noise,RR 36V 0-Drift Op Amp

Operational Amplifiers - Op Amps Quad,Low Noise,RR 36V 0-Drift Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4180IDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA4180IDR
Instrumentation, OP Amps, Buffer Amps OPA4180IDR
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4180IDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA4180IDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA4180IDR
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA4180IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4180IDR
Instrumentation, OP Amps, Buffer Amps OPA4180IDR
Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Zero-Drift Amplifier 4 Circuit Rail-to-Rail 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4180IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4180IDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA4180IDR
IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

IC OPAMP ZERO-DRIFT 4CIRC 14SOIC

Supplier's Site
IC OPAMP ZERO-DRIFT 2MHZ 14SOIC - 815-OPA4180IDR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP ZERO-DRIFT 2MHZ 14SOIC
815-OPA4180IDR
IC OPAMP ZERO-DRIFT 2MHZ 14SOIC 815-OPA4180IDR
IC OPAMP ZERO-DRIFT 2MHZ 14SOIC

IC OPAMP ZERO-DRIFT 2MHZ 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA4180IDR 117956-OPA4180IDR 687-OPA4180IDR 296-40468-2-ND OPA4180IDR OPA4180IDR OPA4180IDR OPA4180IDR OPA4180IDR 815-OPA4180IDR
Product Name OPA4180 0.1 uV/C Drift, Quad, Low Noise, Rail-to-Rail, 36V Zero Drift Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4180IDR Quad 2MHz 36V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers IC OPAMP ZERO-DRIFT 2MHZ 14SOIC
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 4 to 36 volts 4 to 36 volts 4.5 volts 4.5 volts
VOS 0.0750 millivolts 0.0150 millivolts 0.0150 millivolts 0.0150 millivolts
Quiescent Current (IQ) 525 microamps
CMRR 104 dB
Unlock Full Specs
to access all available technical data