Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA607IDCKR

Description
Win Source Part Number: 978055-OPA607IDCKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 9 MHz Amplifier Type: CMOS Slew Rate: 24V/µs Gain Bandwidth Product: 50 MHz Current - Input Bias: 3 pA Voltage - Input Offset: 120 µV Current - Supply: 900µA Current - Output / Channel: 60 mA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA607IDCKRCT,29 6-OPA607IDCKRDKR,296 -OPA607IDCKRTR Base Product Number: OPA607 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet
Description
Win Source Part Number: 978055-OPA607IDCKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 9 MHz Amplifier Type: CMOS Slew Rate: 24V/µs Gain Bandwidth Product: 50 MHz Current - Input Bias: 3 pA Voltage - Input Offset: 120 µV Current - Supply: 900µA Current - Output / Channel: 60 mA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA607IDCKRCT,29 6-OPA607IDCKRDKR,296 -OPA607IDCKRTR Base Product Number: OPA607 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 978055-OPA607IDCKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
978055-OPA607IDCKR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 978055-OPA607IDCKR
Win Source Part Number: 978055-OPA607IDCKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 9 MHz Amplifier Type: CMOS Slew Rate: 24V/µs Gain Bandwidth Product: 50 MHz Current - Input Bias: 3 pA Voltage - Input Offset: 120 µV Current - Supply: 900µA Current - Output / Channel: 60 mA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA607IDCKRCT,29 6-OPA607IDCKRDKR,296 -OPA607IDCKRTR Base Product Number: OPA607 Voltage - Supply Span (Min): 2.2 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 978055-OPA607IDCKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 9 MHz
Amplifier Type: CMOS
Slew Rate: 24V/µs
Gain Bandwidth Product: 50 MHz
Current - Input Bias: 3 pA
Voltage - Input Offset: 120 µV
Current - Supply: 900µA
Current - Output / Channel: 60 mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA607IDCKRCT,296-OPA607IDCKRDKR,296-OPA607IDCKRTR
Base Product Number: OPA607
Voltage - Supply Span (Min): 2.2 V
Voltage - Supply Span (Max): 5.5 V

Buy Now
Singapore, Singapore
Low-Power 50 MHz Operational Amplifier IC
687-OPA607IDCKR
Low-Power 50 MHz Operational Amplifier IC 687-OPA607IDCKR
Low power, precision, 50 MHz decompensated CMOS operational amplifier for cost sensitive systems 6-SC70 -40 to 125 Product overview: OPA607IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 50 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA607IDCKR can be used for catalog matching and distributor lookup.

Low power, precision, 50 MHz decompensated CMOS operational amplifier for cost sensitive systems 6-SC70 -40 to 125 Product overview: OPA607IDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 50 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 50 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA607IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA607IDCKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA607IDCKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA607IDCKRDKR-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6

CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA607IDCKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA607IDCKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA607IDCKRCT-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6

CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA607IDCKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA607IDCKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA607IDCKRTR-ND
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6

CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA607IDCKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA607IDCKR
Instrumentation, OP Amps, Buffer Amps OPA607IDCKR
IC CMOS 1 CIRCUIT SC70-6

IC CMOS 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA607IDCKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA607IDCKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA607IDCKR
IC CMOS 1 CIRCUIT SC70-6

IC CMOS 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA607IDCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA607IDCKR
Instrumentation, OP Amps, Buffer Amps OPA607IDCKR
CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6

CMOS Amplifier 1 Circuit Rail-to-Rail SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA607IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA607IDCKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA607IDCKR
IC CMOS 1 CIRCUIT SC70-6

IC CMOS 1 CIRCUIT SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 978055-OPA607IDCKR 687-OPA607IDCKR 296-OPA607IDCKRDKR-ND OPA607IDCKR OPA607IDCKR OPA607IDCKR OPA607IDCKR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Low-Power 50 MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Source Current (IS) 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps
VOS 0.1200 millivolts 0.1200 millivolts 0.1200 millivolts
IBIAS 3.00E-6 µA 3.00E-6 µA 3.00E-6 µA
GBW 50 MHz 50 MHz 50 MHz
Slew Rate 24 V/µs 24 V/µs 24 V/µs 24 V/µs 2.40E-5 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2701SBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2400 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Analog - MTLM101AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9090501M2A - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
Bandwidth 90 MHz
View Details
Op Amps - 2412907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details