Precision High-Speed Difet(R) Operational Amplifiers 8-TO-99
Manufacturer: Texas Instruments
Win Source Part Number: 1233863-OPA627AM
Series: Difet
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C
Package: TO-99-8 Metal Can
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 130μV
Family Name: OPA627
Categories: Integrated Circuits (ICs)
Operating Supply Current: 7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-99-8
Output Current per Channel: 45mA
SR - Slew Rate: 55 V/μs
GBP - Gain Bandwidth Product: 16MHz
Dual Supply Voltage (±): 9 V ~ 36 V, ±4.5 V ~ 18 V
Alternative Parts (Cross-Reference): OP21FJ; OP21AJ; JM38510/11401BGA;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
OPA627 55V/S, HIGH-SPEED, PRECIS Product overview: OPA627AM from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA627AM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit TO-99-8
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 1 CIRCUIT TO99-8
High Speed Operational Amplifiers Prec High-Speed Difet Oper Amp
IC OPAMP GP 1 CIRCUIT TO99-8
General Purpose Amplifier 1 Circuit TO-99-8
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA627AM | 1233863-OPA627AM | 687-OPA627AM | OPA627AM-ND | OPA627AM | 815-OPA627AM | OPA627AM | OPA627AM | OPA627AM |
| Product Name | OPA627 Precision High-Speed Difet(R) Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA627AM | 55V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT TO99-8 | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 9 to 36 volts | ||||||||
| VOS | 0.2500 millivolts | 0.1300 millivolts | 0.1300 millivolts | ||||||
| Quiescent Current (IQ) | 7500 microamps | ||||||||
| CMRR | 100 dB |