The OPA548 is a high-voltage, high-current operational amplifier designed to drive a wide variety of loads, operating from single supplies of 8 V to 60 V or dual supplies of ±4 V to ±30 V, with a continuous output current of 3 A and a peak output current of 5 A. It is available in a 7-lead TO-220 package with staggered or straight leads, featuring a thermal shutdown indicator and adjustable current limit from 0 A to 5 A. The device includes an enable/disable control pin that reduces quiescent current when inactive and is specified for operation over the extended industrial temperature range of -40°C to 85°C. The copper tab enables efficient heat sinking for thermal management.
High-Voltage, High-Current Op Amp, Excellent Output Swing 7-TO-220 -40 to 85
Power Amplifier 1 Circuit TO-220-7
High-Voltage Power Op Amp, 3A Output, 1MHz BW, TO-220 Product overview: OPA548T-1G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1MHz, TO-220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3A, 1MHz, TO-220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA548T-1G3 can be used for catalog matching and distributor lookup.
IC POWER 1 CIRCUIT TO220-7
IC POWER 1 CIRCUIT TO220-7
Power Amplifier 1 Circuit TO-220-7
Operational Amplifiers - Op Amps Hi-Vltg Hi-Current Exc Output Swing
IC POWER 1 CIRCUIT TO220-7
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Power Operational Amplifiers |
| Product Number | OPA548T-1G3 | 296-36132-5-ND | 687-OPA548T-1G3 | OPA548T-1G3 | OPA548T-1G3 | OPA548T-1G3 | OPA548T-1G3 | OPA548T-1G3 |
| Product Name | OPA548 High-Voltage, High-Current Op Amp, Excellent Output Swing | Instrumentation, Op Amps, Buffer Amps | 3A 1MHz TO-220 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 8 to 60 volts | 30 volts | 8 volts | 8 volts | ||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 20000 microamps | |||||||
| CMRR | 80 dB |