4-Ch Op Amp, 10MHz, 10V/µs, 14-TSSOP, Automotive Product overview: OPA4172AQPWRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10MHz, 10V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 10MHz, 10V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4172AQPWRQ1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Automotive 36-V, Single-Supply, 10-MHz, Rail-to-Rail Output, Operational Amplifier 14-TSSOP -40 to 125
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA4172AQPWRQ1 | 296-50371-2-ND | OPA4172AQPWRQ1 | OPA4172AQPWRQ1 | OPA4172AQPWRQ1 | OPA4172AQPWRQ1 | OPA4172AQPWRQ1 |
| Product Name | Automotive 10MHz 10V TSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.6 milliamps | 1.6 milliamps | 1.6 milliamps | ||||
| Slew Rate | 10 V/µs | 10 V/µs | 10 V/µs | 1.00E-5 V/µs | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount |