Quad High Speed Precision Difet(R) Operational Amplifier 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 026116-OPA404KU
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 35 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 750μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 9mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 6.4MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Operational Amplifier, 4 Func, 1000uV Offset-Max, BIPolar, PDSO16
General Purpose Amplifier 4 Circuit 16-SOIC
Quad Op Amp, 6.4MHz BW, 35V/µs SR, 12pA IB, SOIC Product overview: OPA404KU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 6.4MHz, 35V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 6.4MHz, 35V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA404KU can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
OP AMP, QUAD DIFET PRECISION, 404; No. of Amplifiers:4 Amplifier; Bandwidth:6.4MHz; Slew Rate:35V/µs; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 16SOIC
Precision Amplifiers Quad High Speed Precision Difet
General Purpose Amplifier 4 Circuit 16-SOIC
IC OPAMP GP 4 CIRCUIT 16SOIC
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA404KU | 026116-OPA404KU | 2525525 | OPA404KU | OPA404KU-ND | 687-OPA404KU | 815-OPA404KU | OPA404KU | 28AH4580 | OPA404KU | OPA404KU | OPA404KU | OPA404KU |
| Product Name | OPA404 Quad High Speed Precision Difet(R) Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA404KU | Op Amps | Instrumentation, Op Amps, Buffer Amps | Quad 6.4MHz 35V SOIC Operational Amplifier IC | IC OPAMP GP 4 CIRCUIT 16SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, Quad Difet Precision, 404; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 18 volts | 10 volts | 5 to 18 volts | 10 volts | |||||||
| VOS | 0.7500 millivolts | 0.7500 millivolts | 0.2600 millivolts | 0.2600 millivolts | |||||||||
| Quiescent Current (IQ) | 2500 microamps | ||||||||||||
| CMRR | 92 dB |