High Current Op Amp, 1.2A Output, 17MHz BW, HTSSOP Product overview: OPA561PWP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 17MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.2A, 17MHz, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA561PWP can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 20-HTSSOP
IC OPAMP GP 1 CIRCUIT 20HTSSOP
General Purpose Amplifier 1 Circuit 20-HTSSOP
IC OPAMP GP 1 CIRCUIT 20HTSSOP
IC OPAMP GP 1 CIRCUIT 20HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA561PWP | 296-44197-5-ND | OPA561PWP | OPA561PWP | OPA561PWP | OPA561PWP |
| Product Name | 1.2A 17MHz HTSSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 8 volts | 7 volts | 7 volts | |||
| Slew Rate | 50 V/µs | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | |
| Bandwidth | 17 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |