Texas Instruments OPA452 80V, 50mA Operational Amplifiers OPA452TA-1

Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote
Description
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OPA452 is a high-voltage operational amplifier designed for applications requiring up to 80V supply voltage and 50mA continuous output current. It is available in a TO-220-7 package with a junction temperature range of -40°C to +125°C. The device is unity-gain stable with a gain-bandwidth product of 1.8MHz and provides output swing within 1V of the rails. It includes internal thermal shutdown and output current limiting. The thermal resistance is 3°C/W for the TO-220-7 package.

Datasheet Summary
Powered by GS/AI

The OPA452 is a high-voltage operational amplifier designed for applications requiring up to 80V supply voltage and 50mA continuous output current. It is available in a TO-220-7 package with a junction temperature range of -40°C to +125°C. The device is unity-gain stable with a gain-bandwidth product of 1.8MHz and provides output swing within 1V of the rails. It includes internal thermal shutdown and output current limiting. The thermal resistance is 3°C/W for the TO-220-7 package.

Suppliers

Company
Product
Description
Supplier Links
OPA452 80V, 50mA Operational Amplifiers - OPA452TA-1 - Texas Instruments
Dallas, TX, United States
OPA452 80V, 50mA Operational Amplifiers
OPA452TA-1
OPA452 80V, 50mA Operational Amplifiers OPA452TA-1
80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

80V, 50mA Operational Amplifiers 7-TO-220 -40 to 125

Buy Now Datasheet
 - OPA452TA-1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, PZFM7

Operational Amplifier, 1 Func, 6000uV Offset-Max, PZFM7

Supplier's Site Datasheet
 - OPA452TA-1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 6000uV Offset-Max, PZFM7

Operational Amplifier, 1 Func, 6000uV Offset-Max, PZFM7

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1 - 1085026-OPA452TA-1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1
1085026-OPA452TA-1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1 1085026-OPA452TA-1
Manufacturer: Texas Instruments Win Source Part Number: 1085026-OPA452TA-1 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 10 V/μs Current - Input Bias: 7pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220-7 Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V Operating Supply Current: 5.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 1.8MHz Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1085026-OPA452TA-1
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 7pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-7
Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V
Operating Supply Current: 5.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.8MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41594-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41594-5-ND
Instrumentation, Op Amps, Buffer Amps 296-41594-5-ND
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Singapore, Singapore
TO220 Operational Amplifier IC
687-OPA452TA-1
TO220 Operational Amplifier IC 687-OPA452TA-1
IC OPAMP GP 1 CIRCUIT TO220-7 Product overview: OPA452TA-1 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TO220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452TA-1 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT TO220-7 Product overview: OPA452TA-1 from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TO220, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA452TA-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA452TA-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452TA-1
Instrumentation, OP Amps, Buffer Amps OPA452TA-1
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA452TA-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA452TA-1
Instrumentation, OP Amps, Buffer Amps OPA452TA-1
General Purpose Amplifier 1 Circuit TO-220-7

General Purpose Amplifier 1 Circuit TO-220-7

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA452TA-1 OPA452TA-1 1085026-OPA452TA-1 296-41594-5-ND 687-OPA452TA-1 OPA452TA-1
Product Name OPA452 80V, 50mA Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA452TA-1 Instrumentation, Op Amps, Buffer Amps TO220 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 to 80 volts 20 to 80 volts
VOS 3 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 6500 microamps
CMRR 85 dB
Unlock Full Specs
to access all available technical data