500MHz, Fixed Gain of +2V/V, JFET input amplifier 8-SON -40 to 85
J-FET Amplifier 1 Circuit 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 929676-OPA653IDRBR
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier 1 Circuit - 8-SON (3x3)
Package: Reel - TR
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: OPA653
Categories: Integrated Circuits (ICs)
Case / Package: 8-SON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
500MHz JFET Op Amp, +2V/V Gain, 2675V/µs Slew Rate, 1.2nA Ib, 8-SON Product overview: OPA653IDRBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, +2V, 2675V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 500MHz, +2V, 2675V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA653IDRBR can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8
IC OPAMP JFET 1 CIRCUIT 8SON
IC OPAMP JFET 1 CIRCUIT 8SON
J-FET Amplifier 1 Circuit 8-SON (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA653IDRBR | OPA653IDRBR-ND | 929676-OPA653IDRBR | 687-OPA653IDRBR | OPA653IDRBR | OPA653IDRBR | OPA653IDRBR | OPA653IDRBR |
| Product Name | OPA653 500MHz, Fixed Gain of +2V/V, JFET input amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA653IDRBR | 500MHz +2V 2675V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SON,SOT-23 | 8-VDFN Exposed Pad | 8-SON (3x3) | Tape and Reel | SOLCC8 | -40degC ~ 85degC | 8-VDFN Exposed Pad | |
| Source Current (IS) | 32 milliamps | 32 milliamps | 32 milliamps | |||||
| Slew Rate | 2675 V/µs | 2675 V/µs | 0.0027 V/µs | 2675 V/µs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |