Texas Instruments OPA4313 1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier OPA4313IPW

Description
1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA4313 1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier - OPA4313IPW - Texas Instruments
Dallas, TX, United States
OPA4313 1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier
OPA4313IPW
OPA4313 1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier OPA4313IPW
1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier 14-TSSOP -40 to 125

1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier 14-TSSOP -40 to 125

Buy Now Datasheet
 - OPA4313IPW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
1MHz 1.8V 5.5V TSSOP Operational Amplifier IC
687-OPA4313IPW
1MHz 1.8V 5.5V TSSOP Operational Amplifier IC 687-OPA4313IPW
4-Ch 1MHz RRIO Op Amp, 1.8V-5.5V, 50uA, 14-TSSOP Product overview: OPA4313IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.8V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4313IPW can be used for catalog matching and distributor lookup.

4-Ch 1MHz RRIO Op Amp, 1.8V-5.5V, 50uA, 14-TSSOP Product overview: OPA4313IPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 1.8V, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 1.8V, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4313IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4313IPW - 813527-OPA4313IPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4313IPW
813527-OPA4313IPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4313IPW 813527-OPA4313IPW
Manufacturer: Texas Instruments Win Source Part Number: 813527-OPA4313IPW Packaging: Tube Mounting Style: SMD Number of Circuits: 4 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.5V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Current - Supply: 50μA Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-TSSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 1 (Unlimited) Part Number Series: OPA4313

Manufacturer: Texas Instruments
Win Source Part Number: 813527-OPA4313IPW
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Current - Supply: 50μA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-TSSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Part Number Series: OPA4313

Buy Now
Instrumentation, Op Amps, Buffer Amps - OPA4313IPW-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA4313IPW-ND
Instrumentation, Op Amps, Buffer Amps OPA4313IPW-ND
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA4313IPW
Operational Amplifiers - Op Amps OPA4313IPW
Operational Amplifiers - Op Amps 1MHz Micropwr RR I/O 1.8V Op Amp

Operational Amplifiers - Op Amps 1MHz Micropwr RR I/O 1.8V Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA4313IPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA4313IPW
Integrated Circuits (ICs) - Linear - Amplifiers OPA4313IPW
IC CMOS 4 CIRCUIT 14TSSOP

IC CMOS 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA4313IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA4313IPW
Instrumentation, OP Amps, Buffer Amps OPA4313IPW
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA4313IPW OPA4313IPW 687-OPA4313IPW 813527-OPA4313IPW OPA4313IPW-ND OPA4313IPW OPA4313IPW OPA4313IPW
Product Name OPA4313 1-MHz, Micropower, Low-Noise, Rail-to-Rail I/O 1.8-V Operational Amplifier 1MHz 1.8V 5.5V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4313IPW Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Quiescent Current (IQ) 60 microamps
CMRR 70 dB
GBW 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5644IM - Rochester Electronics
Specs
Package Type SOP; SOP14
Life Cycle Stage Obsolete
View Details
5 suppliers
Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details