The OPA4340EA/250G4 is a quad-channel, rail-to-rail CMOS operational amplifier designed for low-voltage, single-supply applications. It operates with supply voltages as low as 2.5 V and features a wide input common-mode voltage range that extends 500 mV below ground and 500 mV above the positive supply. The output voltage swing can reach within 1 mV of the supply rails under a 100 k,Ѷ load, making it suitable for driving analog-to-digital converters and other precision applications. This amplifier boasts a bandwidth of 5.5 MHz and a slew rate of 6 V/µs while maintaining a low quiescent current of 750 µA per channel. The OPA4340EA/250G4 is available in a compact 16-pin SSOP package, which is advantageous for space-constrained designs. It is specified for operation over a temperature range of -40°C to 85°C, ensuring reliability in various environments. The device is suitable for applications including data acquisition, audio processing, and active filters.
Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series 16-SSOP -40 to 85
Quad Op Amp, 5.5MHz BW, Rail-to-Rail, 2.5-5.5V, SSOP Product overview: OPA4340EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5MHz, 5.5V, SSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.5MHz, 5.5V, SSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA4340EA/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084998-OPA4340EA/25
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 750μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 16-SSOP
IC CMOS 4 CIRCUIT 16SSOP
Operational Amplifiers - Op Amps Single-Supply Rail-to-Rail
IC CMOS 4 CIRCUIT 16SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA4340EA/250G4 | 687-OPA4340EA/250G4 | 1084998-OPA4340EA/250G4 | OPA4340EA/250G4-ND | OPA4340EA/250G4 | OPA4340EA/250G4 | OPA4340EA/250G4 | OPA4340EA/250G4 |
| Product Name | OPA4340 Single-Supply, Rail-to-Rail Operational Amplifiers MicroAmplifier(TM) Series | Quad 5.5MHz 5.5V SSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA4340EA/250G4 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts | ||||
| VOS | 0.5000 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| Quiescent Current (IQ) | 950 microamps | |||||||
| CMRR | 80 dB |